S3AWB is a dual-seal, IP68-rated waterproof toggle switch with SPDT configuration, featuring a 24° ± 4° throw and electrical ratings of 15A at 125V AC, 6A at 250V AC, and 20A at 30V DC. It has a contact resistance of 10 milliohms maximum, insulation resistance of 1,000 megohms minimum at 500V DC, and dielectric strength of 2,000V AC for one minute. The switch supports 50,000 mechanical operations and 25,000 electrical operations, operates from -30°C to +70°C, and uses a silicone rubber boot with a nitrile butadiene rubber o-ring for sealing. It mounts via a panel cutout with M12 P1 threading and includes a chrome-plated actuator. Salt spray tested per Mil-STD-810G section 509.5.
S1AWB-WL
Toggle Switch SPDT Panel Mount
MEDIUM CAPACITY STANDARD SIZE DUAL SEALED WATERPROOF TOGGLE
Toggle Switches Toggle Switch SPDT, ON-OFF-ON, 15A @ 125VAC, 6A @ 250VAC, 20A @ 30VDC, Solder Lug, IP68 Waterproof
STD SIZE TOGGLE/MEDIUM CAPACITY/
TOGGLE SWITCH, SPDT, 20A, 30VDC, PANEL; Switch Operation:On-Off-On;
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | S3AWB | 360-4089-ND | 2300-S3AWB | S3AWB | S3AWB | 81AC2147 |
| Product Name | Medium Capacity Waterproof Toggle | Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switch, Spdt, 20A, 30Vdc, Panel; Switch Operation Nkk Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-On | On-Off-On | ||||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Panel Mount | Solder Terminals | Screw Terminals | Solder Terminals; Solder Lug | ||
| Current Rating | 15 to 20 amps | 15 amps | 15 amps | 20 amps |