NKK Switches Toggle Switches S732

Description
Toggle Switch DPDT Panel Mount
Request a Quote Datasheet
Description
Toggle Switch DPDT Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 360-2095-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
360-2095-ND
Toggle Switches 360-2095-ND
Toggle Switch DPDT Panel Mount

Toggle Switch DPDT Panel Mount

Buy Now Datasheet
Toggle Switch, Dpdt, 50A, 125V; Switch Operation Nkk Switches - 44W3764 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Dpdt, 50A, 125V; Switch Operation Nkk Switches
44W3764
Toggle Switch, Dpdt, 50A, 125V; Switch Operation Nkk Switches 44W3764
TOGGLE SWITCH, DPDT, 50A, 125V; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:50A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes

TOGGLE SWITCH, DPDT, 50A, 125V; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:50A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Toggle Switches
S732
Switches - Toggle Switches S732
SWITCH TOGGLE DPDT 50A 125V

SWITCH TOGGLE DPDT 50A 125V

Supplier's Site
SWITCH, TOGGLE, HIGH CAPACITY,2 POLE, SCREW TERMINALS, DPDT, ON-NONE-ON - 70192243 - Allied Electronics, Inc.
Fort Worth, TX, USA
SWITCH, TOGGLE, HIGH CAPACITY,2 POLE, SCREW TERMINALS, DPDT, ON-NONE-ON
70192243
SWITCH, TOGGLE, HIGH CAPACITY,2 POLE, SCREW TERMINALS, DPDT, ON-NONE-ON 70192243
SWITCH, TOGGLE, HIGH CAPACITY,2 POLE, SCREW TERMINALS, DPDT, ON-NONE-ON

SWITCH, TOGGLE, HIGH CAPACITY,2 POLE, SCREW TERMINALS, DPDT, ON-NONE-ON

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
S732
Toggle Switches S732
Toggle Switches DPDT ON-ON 50A SCREW LUG

Toggle Switches DPDT ON-ON 50A SCREW LUG

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 360-2095-ND 44W3764 S732 70192243 S732
Product Name Toggle Switches Toggle Switch, Dpdt, 50A, 125V; Switch Operation Nkk Switches Switches - Toggle Switches SWITCH, TOGGLE, HIGH CAPACITY,2 POLE, SCREW TERMINALS, DPDT, ON-NONE-ON Toggle Switches
Switch Type Toggle Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Maintained
Maintained Contact Switch Function ON/OFF Three Position (No Center OFF)
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw; DPDT Double Pole, Double Throw; DPDT Double Pole, Double Throw Double Pole, Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 4 Way Toggle Switch, Residential Grade - 1003 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Toggle Switches - 1825136-1 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
5 suppliers
Toggle Switches - 2066972 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Momentary Contact Switch Function On-none-off
Pole & Throw Specifications Single Pole, Single Throw
View Details
Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details