E-Switch, Inc. Toggle Switches ST5DP104T2C1

Description
TOGGLE, 20A, DPDT, (On)-Off-(On), Quick Connect - 0.187", IP40
Request a Quote Datasheet
Description
TOGGLE, 20A, DPDT, (On)-Off-(On), Quick Connect - 0.187", IP40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches 1400-ST5DP104T2C1
TOGGLE, 20A, DPDT, (On)-Off-(On), Quick Connect - 0.187", IP40

TOGGLE, 20A, DPDT, (On)-Off-(On), Quick Connect - 0.187", IP40

Supplier's Site Datasheet
Toggle Switches - 141-ST5DP104T2C1-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
141-ST5DP104T2C1-ND
Toggle Switches 141-ST5DP104T2C1-ND
Toggle Switch DPDT Panel Mount

Toggle Switch DPDT Panel Mount

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
ST5DP104T2C1
Switches - Toggle Switches ST5DP104T2C1
SWITCH TOGGLE DPDT 20A 30V

SWITCH TOGGLE DPDT 20A 30V

Supplier's Site
Toggle Sw, Dpdt, 20A, 250V, Panel; Switch Operation E-Switch - 62AJ3542 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Sw, Dpdt, 20A, 250V, Panel; Switch Operation E-Switch
62AJ3542
Toggle Sw, Dpdt, 20A, 250V, Panel; Switch Operation E-Switch 62AJ3542
TOGGLE SW, DPDT, 20A, 250V, PANEL; Switch Operation:(On)-Off-( On); Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:ST5 Series; Switch Mounting:Panel Mount; Contact Current Max:20A; Contact Voltage AC Nom:- RoHS Compliant: Yes

TOGGLE SW, DPDT, 20A, 250V, PANEL; Switch Operation:(On)-Off-(On); Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:ST5 Series; Switch Mounting:Panel Mount; Contact Current Max:20A; Contact Voltage AC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 1400-ST5DP104T2C1 141-ST5DP104T2C1-ND ST5DP104T2C1 62AJ3542
Product Name Toggle Switches Toggle Switches Switches - Toggle Switches Toggle Sw, Dpdt, 20A, 250V, Panel; Switch Operation E-Switch
Switch Type Toggle Toggle Toggle Toggle
Switch Function Momentary Momentary Momentary
Momentary Contact Switch Function Three Position Momentary (Center OFF) Three Position Momentary (Center OFF) Three Position Momentary (Center OFF); Mom-Off-Mom
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw Double Pole, Double Throw; DPDT Double Pole, Double Throw; DPDT
Terminal Type Quick Connect / Blade Quick Connect / Blade Quick Connect - 0.187\" (4.7mm)
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 2-1825142-0 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
4 suppliers
8-Way Mini Trim Switch - T8 - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Light Switches - 1752888 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Standards / Compliances RoHS
Current Rating 10 amps
View Details
Combination 15A Tamper Resistant Duplex Outlet & Pilot Light - 71500 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details