TOGGLE, 20A, SPST, Off-On, Quick Connect - 0.250"
Toggle Switch SPST Panel Mount
TOGGLE SWITCH, SPST, 20A, 125VAC; Switch Operation:Off-On; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes
SWITCH TOGGLE SPST 20A 125V
Toggle Switches 20A 2HP SP Off-On
| Heilind Electronics, Inc. | New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | ST141D00 | 1400-ST141D00 | EG4810-ND | 24R3971 | ST141D00 | ST141D00 |
| Product Name | 34-ST141D00 | Toggle Switches | Toggle Switches | Toggle Switch, Spst, 20A, 125Vac; Switch Operation E-Switch | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Switch Function | Maintained | Maintained | ||||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF | ON/OFF | ||
| Pole & Throw Specifications | Single Pole, Single Throw | Single Pole, Single Throw | Single Pole, Single Throw; SPST | Single Pole, Single Throw; SPST | ||
| Terminal Type | Quick Connect / Blade | Quick Connect / Blade | Quick Connect - 0.250\" (6.3mm) | Screw Terminals |