MEDIUM CAPACITY STANDARD SIZE TOGGLE
Toggle Switch DPDT Panel Mount
MEDIUM CAPACITY STANDARD SIZE TOGGLE
Toggle Switches DPDT ON-OFF-ON SOLDER LUG
SWITCH, TOGGLE, DPDT, 25A, 125VAC; Switch Operation:On-Off-On;
| New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 2300-S423 | S423-ND | S423 | S423 | 10X9491 |
| Product Name | Toggle Switches | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switch, Toggle, Dpdt, 25A, 125Vac; Switch Operation Nkk Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | ||||
| Switch Function | Maintained | ||||
| Maintained Contact Switch Function | Three Position (Center OFF) | Three Position (Center OFF) | |||
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw; DPDT |