C&K Components Toggle Switches T103MH9ABE

Description
Toggle Switch SPDT Through Hole, Right Angle
Request a Quote Datasheet
Description
Toggle Switch SPDT Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - CKN1068-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
CKN1068-ND
Toggle Switches CKN1068-ND
Toggle Switch SPDT Through Hole, Right Angle

Toggle Switch SPDT Through Hole, Right Angle

Buy Now Datasheet
Switches - Toggle Switches T103MH9ABE
SWITCH TOGGLE SPDT 0.4VA 20V

SWITCH TOGGLE SPDT 0.4VA 20V

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
T103MH9ABE
Toggle Switches T103MH9ABE
Toggle Switches Toggle SPDT On-Off-On

Toggle Switches Toggle SPDT On-Off-On

Buy Now Datasheet
Toggle Switch, T Series, Spdt, On-Off-On, Through Hole, 2 A, 20 V Rohs Compliant C&k Components - 98K1961 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, T Series, Spdt, On-Off-On, Through Hole, 2 A, 20 V Rohs Compliant C&k Components
98K1961
Toggle Switch, T Series, Spdt, On-Off-On, Through Hole, 2 A, 20 V Rohs Compliant C&k Components 98K1961
Toggle Switch, T Series, SPDT, On-Off-On, Through Hole, 2 A, 20 V RoHS Compliant: Yes

Toggle Switch, T Series, SPDT, On-Off-On, Through Hole, 2 A, 20 V RoHS Compliant: Yes

Supplier's Site
Toggle Sw, Spdt, 2A, 20V, Tht; Switch Operation C&k Components - 35AH8187 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Sw, Spdt, 2A, 20V, Tht; Switch Operation C&k Components
35AH8187
Toggle Sw, Spdt, 2A, 20V, Tht; Switch Operation C&k Components 35AH8187
TOGGLE SW, SPDT, 2A, 20V, THT; Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:T Series; Switch Mounting:Through Hole; Contact Current Max:-; Contact Voltage AC Nom:20V RoHS Compliant: Yes

TOGGLE SW, SPDT, 2A, 20V, THT; Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:T Series; Switch Mounting:Through Hole; Contact Current Max:-; Contact Voltage AC Nom:20V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number CKN1068-ND T103MH9ABE T103MH9ABE 98K1961 35AH8187
Product Name Toggle Switches Switches - Toggle Switches Toggle Switches Toggle Switch, T Series, Spdt, On-Off-On, Through Hole, 2 A, 20 V Rohs Compliant C&k Components Toggle Sw, Spdt, 2A, 20V, Tht; Switch Operation C&k Components
Switch Type Toggle Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF) ON/OFF Three Position (Center OFF)
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Subminiature Toggle - A11AB-GC - NKK Switches
Specs
Switch Type Toggle
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
View Details
6 suppliers
Tactile Mini Trim - T4-T - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
30 mm Toggle Switch 800T PB - 800T-T4T8JJGG - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details