Sealed Sub-Miniature Toggle Switch
Toggle Switch SPDT Through Hole
SWITCH TOGGLE SPDT 0.4VA 20V
TOGGLE SWITCH, SPDT, 0.4A, 20VAC/DC, TH; Switch Operation:On-Off-On;
Toggle Switches SPDT 0.4VA 20VAC/DC 5.3mm On-Off-On
| Powell Electronics, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | TL39P005000 | 679-4090-ND | TL39P005000 | 75K9164 | TL39P005000 |
| Product Name | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switch, Spdt, 0.4A, 20Vac/dc, Th; Switch Operation Apem | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | |||
| Switch Function | Maintained | ||||
| Maintained Contact Switch Function | Three Position (Center OFF) | ON/OFF | Three Position (Center OFF) | ||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT |