C&K Components Switches - Toggle Switches T205S1H9ABE

Description
Win Source Part Number: 1349169-T205S1H9ABE Category: Switches - Toggle Switches Series: T Termination Style: PC Pin Features: Epoxy Sealed Terminals Package: Tray Actuator Material: Brass, Chrome Plated Voltage Rating - AC: 20 V Voltage Rating - DC: 20 V Standard Package: 1 Circuit: DPDT Switch Function: Mom-Off-Mom Actuator Type: Standard Round Actuator Length: 12.70mm Electrical Life: 30,000 Cycles Illumination: Non-Illuminated Bushing Thread: Unthreaded Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.4VA (AC/DC) REACH Status: REACH Affected HTSUS: 8536.50.9065 Mfr: C&K Base Product Number: T203S
Request a Quote Datasheet
Description
Win Source Part Number: 1349169-T205S1H9ABE Category: Switches - Toggle Switches Series: T Termination Style: PC Pin Features: Epoxy Sealed Terminals Package: Tray Actuator Material: Brass, Chrome Plated Voltage Rating - AC: 20 V Voltage Rating - DC: 20 V Standard Package: 1 Circuit: DPDT Switch Function: Mom-Off-Mom Actuator Type: Standard Round Actuator Length: 12.70mm Electrical Life: 30,000 Cycles Illumination: Non-Illuminated Bushing Thread: Unthreaded Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.4VA (AC/DC) REACH Status: REACH Affected HTSUS: 8536.50.9065 Mfr: C&K Base Product Number: T203S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Toggle Switches - 1349169-T205S1H9ABE - Win Source Electronics
Laguna Hills, CA, United States
Switches - Toggle Switches
1349169-T205S1H9ABE
Switches - Toggle Switches 1349169-T205S1H9ABE
Win Source Part Number: 1349169-T205S1H9ABE Category: Switches - Toggle Switches Series: T Termination Style: PC Pin Features: Epoxy Sealed Terminals Package: Tray Actuator Material: Brass, Chrome Plated Voltage Rating - AC: 20 V Voltage Rating - DC: 20 V Standard Package: 1 Circuit: DPDT Switch Function: Mom-Off-Mom Actuator Type: Standard Round Actuator Length: 12.70mm Electrical Life: 30,000 Cycles Illumination: Non-Illuminated Bushing Thread: Unthreaded Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.4VA (AC/DC) REACH Status: REACH Affected HTSUS: 8536.50.9065 Mfr: C&K Base Product Number: T203S

Win Source Part Number: 1349169-T205S1H9ABE
Category: Switches - Toggle Switches
Series: T
Termination Style: PC Pin
Features: Epoxy Sealed Terminals
Package: Tray
Actuator Material: Brass, Chrome Plated
Voltage Rating - AC: 20 V
Voltage Rating - DC: 20 V
Standard Package: 1
Circuit: DPDT
Switch Function: Mom-Off-Mom
Actuator Type: Standard Round
Actuator Length: 12.70mm
Electrical Life: 30,000 Cycles
Illumination: Non-Illuminated
Bushing Thread: Unthreaded
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -30°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.4VA (AC/DC)
REACH Status: REACH Affected
HTSUS: 8536.50.9065
Mfr: C&K
Base Product Number: T203S

Buy Now Datasheet
Toggle Switches - T205S1H9ABE-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
T205S1H9ABE-ND
Toggle Switches T205S1H9ABE-ND
Toggle Switch DPDT Through Hole, Right Angle

Toggle Switch DPDT Through Hole, Right Angle

Buy Now Datasheet
Sheung Wan, Hong Kong
Toggle Switches
T205S1H9ABE
Toggle Switches T205S1H9ABE
Toggle Switches Toggle

Toggle Switches Toggle

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
T205S1H9ABE
Switches - Toggle Switches T205S1H9ABE
SWITCH TOGGLE DPDT 0.4VA 20V

SWITCH TOGGLE DPDT 0.4VA 20V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 1349169-T205S1H9ABE T205S1H9ABE-ND T205S1H9ABE T205S1H9ABE
Product Name Switches - Toggle Switches Toggle Switches Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Pole & Throw Specifications DPDT Double Pole, Double Throw Double Pole, Double Throw; DPDT
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Momentary Momentary
Momentary Contact Switch Function Three Position Momentary (Center OFF) Three Position Momentary (Center OFF); Mom-Off-Mom
Unlock Full Specs
to access all available technical data

Similar Products

Toggle switch - H-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Rocker & Toggle Switches - A15JW - Powell Electronics, Inc.
Specs
Switch Type Toggle
View Details
2 suppliers
Toggle Switches - 1520228-2 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
View Details
3 suppliers
Large Trim Switches - T4/T5 - OTTO Controls
Specs
Switch Type Toggle
View Details