The S32F is a three-pole double-throw toggle switch with quick connect terminals, rated for 20A resistive and 9A inductive loads at 125V AC, and 20A DC at 30V with a power factor of 0.6. It has an angle of throw of 25° and operates within a temperature range of -10°C to +70°C. The switch features a brass toggle with chrome plating, a phenolic resin case, and brass terminals with tin plating. Mounting uses a face hex nut, locking ring, lockwasher, and backup hex nut. It meets IP67 for splashproof models and is certified by UL and CSA when ordered with appropriate suffixes. The maximum panel thickness is 4.6mm (0.181″).
S1AWB-WL
MEDIUM CAPACITY STANDARD SIZE TOGGLE
MEDIUM CAPACITY STANDARD SIZE TOGGLE
NKK Switches S32F Toggle Switch
Toggle Switch 3PDT Panel Mount
Toggle Switches 3PDT ON-NONE-ON QUICK CONNECT
SWITCH, TOGGLE, 3PDT, 25A, 125VAC; Switch Operation:On-On; Contact Configuration:3PDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:25A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes
SWITCH TOGGLE 3PDT 20A 125V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | S32F | S32F | 2300-S32F | 1959265 | 360-2086-ND | S32F | 10X9426 | S32F |
| Product Name | Medium Capacity Standard Size Toggle | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Switch, Toggle, 3Pdt, 25A, 125Vac; Switch Operation Nkk Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-on | On-On | |||||
| Pole & Throw Specifications | 3PDT | 3PDT | 3PDT | 3PDT | ||||
| Terminal Type | Panel Mount | Tab | Quick Connect / Blade | Screw Terminals | Quick Connect - 0.250\" (6.3mm) | |||
| Current Rating | 20 amps | 20 amps | 25 amps | 25 amps | 20 amps |