S5AW is a single pole, double throw toggle switch with solder lug terminals and a panel seal, designed for applications requiring splashproof protection. It has a resistive current rating of 15A at 125V AC, 6A at 250V AC, and 20A at 30V DC, with an inductive rating of 8A at 125V AC. The toggle throw angle is 20°, and the switch operates within a temperature range of -30°C to +70°C. The case is made of phenolic resin, with a brass toggle and bushing plated in chrome, and copper contacts plated in silver. Mechanical life is rated at 30,000 operations minimum. Mounting torque is 1.47 Nm (13 lb•in), and the maximum panel thickness is 0.158" (4.0 mm). The switch meets IP67 sealing standard when ordered with splashproof options. UL and cULus recognition is available when ordered with the appropriate suffix.
S1AWB-WL
Toggle Switch SPDT Panel Mount
MEDIUM CAPACITY STANDARD SIZE PANEL SEAL TOGGLE
SWITCH, TOGGLE, SPDT, 20A, 250VAC; Switch Operation:On-(On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes
SWITCH TOGGLE SPDT 15A 125V
Toggle Switches SPDT ON-NONE-(ON) SOLDER LUG
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | S5AW | 360-1926-ND | 2300-S5AW | 10X9510 | S5AW | S5AW |
| Product Name | Medium Capacity Standard Size Panel Seal Toggle | Toggle Switches | Toggle Switches | Switch, Toggle, Spdt, 20A, 250Vac; Switch Operation Nkk Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Mom | Momentary ON | On-Mom | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Panel Mount | Solder Terminals | Solder Terminals; Solder Lug | Screw Terminals | ||
| Current Rating | 15 to 20 amps | 15 amps | 20 amps | 15 amps |