The S33 is a three-pole double-throw toggle switch with solder lug terminals, rated for 20A at 125V AC and 10A at 30V DC under resistive and inductive loads, with a 30° throw angle. It has a brass toggle and bushing with chrome plating, a phenolic resin case, and tin-plated brass terminals. The switch operates from -10°C to +70°C and has a mechanical life of 50,000 operations and an electrical life of 25,000 operations under resistive load. It meets IP67 when configured with a splashproof boot assembly. UL and CSA certifications are available with specific markings added to the part number.
S1AWB-WL
MEDIUM CAPACITY STANDARD SIZE TOGGLE
Toggle Switch 3PDT Panel Mount
MEDIUM CAPACITY STANDARD SIZE TOGGLE
SWITCH TOGGLE 3PDT 20A 125V
SWITCH, STANDARD SIZE TOGGLE, SOLDER LUG TERMINALS, 3PDT, ON-OFF-ON
SWITCH, TOGGLE, 3PDT, 25A, 125VAC; Switch Operation:On-Off-On;
Toggle Switches 20A 125-250VAC 20VDC 3PDT ON-OFF-ON SLDR
| NKK Switches | Powell Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | S33 | S33 | 360-1908-ND | 2300-S33 | S33 | 70192217 | 10X9429 | S33 |
| Product Name | Medium Capacity Standard Size Toggle | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches | SWITCH, STANDARD SIZE TOGGLE, SOLDER LUG TERMINALS, 3PDT, ON-OFF-ON | Switch, Toggle, 3Pdt, 25A, 125Vac; Switch Operation Nkk Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-On | On-Off-On | On-Off-On | |||||
| Pole & Throw Specifications | 3PDT | 3PDT | 3PDT | 3PDT | 3PDT | |||
| Terminal Type | Panel Mount | Solder Terminals | Solder Terminals; Solder Lug | Solder Terminals | Screw Terminals | |||
| Current Rating | 20 amps | 20 amps | 20 amps | 20 to 25 amps | 25 amps |