NKK Switches High Capacity Standard Size Toggle S821/C-UL

Description
S1AWB-WL IP68 rated and salt spray tested per Mil-STD-810G Double protection with internal o-ring and external rubber washer Additional panel seal protection provided by waterproof boot built into base of toggle Sleek design with polished, chrome-plated actuator Assembled with wire leads at NKK's Scottsdale location
Request a Quote
Description
S1AWB-WL IP68 rated and salt spray tested per Mil-STD-810G Double protection with internal o-ring and external rubber washer Additional panel seal protection provided by waterproof boot built into base of toggle Sleek design with polished, chrome-plated actuator Assembled with wire leads at NKK's Scottsdale location
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S821/C-UL is a double-pole, single-throw toggle switch with screw terminals, designed for resistive and inductive loads up to 30A at 125V AC and 30A at 250V AC, with 30A at 30V DC and 1A at 125V AC inductive loads. It features a brass toggle with chrome plating, a melamine phenolic case, and brass contacts with silver plating. The switch has a mechanical life of 50,000 operations and an electrical life of 25,000 operations. It operates within a temperature range of -10°C to +70°C. The switch is cULus recognized when ordered with the /CUL suffix. Mounting requires a 0.177" (4.5mm) maximum panel thickness and 2.94 Nm torque for the double nut. The keyway is M4.5x6, and standard hardware includes AT503M, AT506M, AT508, and AT527M components. The case and terminals match the S800s series specifications.

Datasheet Summary
Powered by GS/AI

The S821/C-UL is a double-pole, single-throw toggle switch with screw terminals, designed for resistive and inductive loads up to 30A at 125V AC and 30A at 250V AC, with 30A at 30V DC and 1A at 125V AC inductive loads. It features a brass toggle with chrome plating, a melamine phenolic case, and brass contacts with silver plating. The switch has a mechanical life of 50,000 operations and an electrical life of 25,000 operations. It operates within a temperature range of -10°C to +70°C. The switch is cULus recognized when ordered with the /CUL suffix. Mounting requires a 0.177" (4.5mm) maximum panel thickness and 2.94 Nm torque for the double nut. The keyway is M4.5x6, and standard hardware includes AT503M, AT506M, AT508, and AT527M components. The case and terminals match the S800s series specifications.

Suppliers

Company
Product
Description
Supplier Links
High Capacity Standard Size Toggle - S821/C-UL - NKK Switches
Scottsdale, AZ, United States
High Capacity Standard Size Toggle
S821/C-UL
High Capacity Standard Size Toggle S821/C-UL
S1AWB-WL IP68 rated and salt spray tested per Mil-STD-810G Double protection with internal o-ring and external rubber washer Additional panel seal protection provided by waterproof boot built into base of toggle Sleek design with polished, chrome-plated actuator Assembled with wire leads at NKK's Scottsdale location

S1AWB-WL

  • IP68 rated and salt spray tested per Mil-STD-810G
  • Double protection with internal o-ring and external rubber washer
  • Additional panel seal protection provided by waterproof boot built into base of toggle
  • Sleek design with polished, chrome-plated actuator
  • Assembled with wire leads at NKK's Scottsdale location
Supplier's Site Datasheet
Toggle Switches - 360-3943-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
360-3943-ND
Toggle Switches 360-3943-ND
Toggle Switch DPST Panel Mount

Toggle Switch DPST Panel Mount

Buy Now Datasheet
Rocker & Toggle Switches - S821/C-UL - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
S821/C-UL
Rocker & Toggle Switches S821/C-UL
HIGH CAPACITY STANDARD SIZE TOGGLE

HIGH CAPACITY STANDARD SIZE TOGGLE

Buy Now
Toggle Switches - 2300-S821/C-UL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Toggle Switches
2300-S821/C-UL
Toggle Switches 2300-S821/C-UL
HIGH CAPACITY STANDARD SIZE TOGGLE

HIGH CAPACITY STANDARD SIZE TOGGLE

Supplier's Site Datasheet

Technical Specifications

  NKK Switches DigiKey Powell Electronics, Inc. New Yorker Electronics Co., Inc.
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number S821/C-UL 360-3943-ND S821/C-UL 2300-S821/C-UL
Product Name High Capacity Standard Size Toggle Toggle Switches Rocker & Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Maintained Contact Switch Function ON/OFF ON/OFF
Momentary Contact Switch Function On-Off
Pole & Throw Specifications Double Pole, Single Throw; DPST Double Pole, Single Throw
Terminal Type Panel Mount Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Subminiature Toggle - A12KP-BH - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Hardware - AT444F - Powell Electronics, Inc.
NKK Switches
Specs
Switch Type Toggle
View Details
Process Sealed Subminiature Toggle - A12J2H - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Hardware - AT4003C - Powell Electronics, Inc.
Specs
Switch Type Toggle
View Details