MINIATURE TOGGLE SWITCH, SOLDER
Toggle Switch SPDT Panel Mount
MINIATURE TOGGLE SWITCH, SOLDER
| New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 1001-SW-T2-2E-A-A2-M1 | 2057-SW-T2-2E-A-A2-M1-ND | SW-T2-2E-A-A2-M1 |
| Product Name | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Terminals; Solder Lug |
| Standards / Compliances | RoHS | ||
| Toggle Actuator | Standard Toggle Handle | Standard Round | |
| Switch Function | Maintained |