E-Switch, Inc. Toggle Switches ST164D00

Description
TOGGLE, 20A, SPST, Off-(On), Screw
Request a Quote Datasheet
Description
TOGGLE, 20A, SPST, Off-(On), Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 1400-ST164D00 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Toggle Switches
1400-ST164D00
Toggle Switches 1400-ST164D00
TOGGLE, 20A, SPST, Off-(On), Screw

TOGGLE, 20A, SPST, Off-(On), Screw

Supplier's Site Datasheet
Toggle Switches - EG4817-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
EG4817-ND
Toggle Switches EG4817-ND
Toggle Switch SPST-NO Panel Mount

Toggle Switch SPST-NO Panel Mount

Buy Now Datasheet
Switch, Toggle, Spst, 20A, 125Vac; Switch Operation E-Switch - 24R3979 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spst, 20A, 125Vac; Switch Operation E-Switch
24R3979
Switch, Toggle, Spst, 20A, 125Vac; Switch Operation E-Switch 24R3979
SWITCH, TOGGLE, SPST, 20A, 125VAC; Switch Operation:Off-(On); Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes

SWITCH, TOGGLE, SPST, 20A, 125VAC; Switch Operation:Off-(On); Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Toggle Switches
ST164D00
Toggle Switches ST164D00
Toggle Switches 20A 125VAC Screw Off-(On) 1 Pole

Toggle Switches 20A 125VAC Screw Off-(On) 1 Pole

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
ST164D00
Switches - Toggle Switches ST164D00
SWITCH TOGGLE SPST-NO 20A 125V

SWITCH TOGGLE SPST-NO 20A 125V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 1400-ST164D00 EG4817-ND 24R3979 ST164D00 ST164D00
Product Name Toggle Switches Toggle Switches Switch, Toggle, Spst, 20A, 125Vac; Switch Operation E-Switch Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle Toggle
Switch Function Momentary Momentary Momentary
Momentary Contact Switch Function Momentary OFF Momentary OFF Off-Mom
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Single Throw Single Pole, Single Throw; SPST Single Pole, Single Throw; SPST-NO
Terminal Type Screw Terminals Screw Terminals Screw Terminals; Screw Terminal
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 3 Way Toggle Switch, Residential Grade - 1002 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Toggle Switches - 2585-08-2-1-14-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Momentary
View Details
Process Sealed Subminiature Toggle - A12JP-JC - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details