C & K T101MH9ABE Toggle Switch
Toggle Switch SPDT Through Hole, Right Angle
Manufacturer: C&K Components
Win Source Part Number: 935872-T101MH9ABE
Series: T
Operating Temperature Range: -30°C ~ 85°C
Features: Toggle Switch SPDT Through Hole, Right Angle
Package: Bulk
Mounting: Through Hole, Right Angle
Family Name: T101
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Affected
HTSUS: 8536.50.9065
Other Part Number: *T101MH9ABE, CKN1067, 2266-T101MH9ABE
SWITCH TOGGLE SPDT 0.4VA 20V
TOGGLE SWITCH, SPDT, 3A, 20V, THT; Switch Operation:On-None-On
SWITCH TOGGLE SPDT 0.4VA 20V
Toggle Switches ON-ON SPDT R/A PCB
| RS Components, Ltd. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 2570732 | CKN1067-ND | 935872-T101MH9ABE | T101MH9ABE | 35AH8026 | T101MH9ABE | T101MH9ABE |
| Product Name | Toggle Switches | Toggle Switches | Toggle Switches - T101MH9ABE | Switches - Toggle Switches | Toggle Switch, Spdt, 3A, 20V, Tht; Switch Operation C&k Components | Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Switch Function | Maintained | Maintained | |||||
| Momentary Contact Switch Function | On-On | On-On | Three Position Momentary (Center NEUTRAL) | ON - NONE - ON | |||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Solder Terminals; Straight PC Pins; Through Hole | Straight PC Pins | PC Pin | PC Pin | Screw Terminals |