C&K Components Toggle Switches T101STDCBE

Description
Toggle Switch SPDT Panel Mount
Request a Quote Datasheet
Description
Toggle Switch SPDT Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - CKN10957-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
CKN10957-ND
Toggle Switches CKN10957-ND
Toggle Switch SPDT Panel Mount

Toggle Switch SPDT Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Toggle Switches
T101STDCBE
Toggle Switches T101STDCBE
Toggle Switches ON/ON .26" BUSHING

Toggle Switches ON/ON .26" BUSHING

Buy Now Datasheet
Toggle Switch, Spdt, 5A, 120Vac; Switch Operation C&k Components - 98K1960 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Spdt, 5A, 120Vac; Switch Operation C&k Components
98K1960
Toggle Switch, Spdt, 5A, 120Vac; Switch Operation C&k Components 98K1960
TOGGLE SWITCH, SPDT, 5A, 120VAC; Switch Operation:On-None-On ; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:T Series; Switch Mounting:Panel Mount; Contact Current Max:-; Contact Voltage AC Nom:20V RoHS Compliant: Yes

TOGGLE SWITCH, SPDT, 5A, 120VAC; Switch Operation:On-None-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:T Series; Switch Mounting:Panel Mount; Contact Current Max:-; Contact Voltage AC Nom:20V RoHS Compliant: Yes

Supplier's Site
Switches - Toggle Switches T101STDCBE
SWITCH TOGGLE SPDT 0.4VA 20V

SWITCH TOGGLE SPDT 0.4VA 20V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number CKN10957-ND T101STDCBE 98K1960 T101STDCBE
Product Name Toggle Switches Toggle Switches Toggle Switch, Spdt, 5A, 120Vac; Switch Operation C&k Components Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Combination 15A Tamper Resistant Duplex Outlet & Pilot Light - 71500 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Specs
Switch Type Toggle
Toggle Actuator Standard Round
Momentary Contact Switch Function On-On
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Toggle Switch - 1165499 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details