Win Source Part Number: 1232927-SW236CD7
Category: Switches>Toggle Switches
Series: S
Termination Style: PC Pin
Features: Sealed
Package: Bulk
Actuator Material: Brass, Chrome Plated
Voltage Rating - AC: 20 V
Voltage Rating - DC: 20 V
Standard Package: 50
Circuit: SPDT
Switch Function: On-On
Actuator Type: Standard Round
Actuator Length: 7.50mm
Electrical Life: 100,000 Cycles
Illumination: Non-Illuminated
Bushing Thread: Unthreaded
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -20°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.4VA (AC/DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: APEM Inc.
Other Names: Q9714613
Base Product Number: SW236
Toggle Switch SPDT Through Hole, Right Angle
Sealed Miniature Toggle Switch
SWITCH, TOGGLE, SPDT, 20V; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:S Series; Contact Current Max:2A; Switch Mounting:-; Contact Voltage AC Nom:20V; Switch Terminals:Solder RoHS Compliant: Yes
Toggle Switches SPDT 0.4V 20VAC/DC 7.5mm
SWITCH TOGGLE SPDT 0.4VA 20V
| Win Source Electronics | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 1232927-SW236CD7 | SW236CD7-ND | SW236CD7 | 96C3599 | SW236CD7 | SW236CD7 |
| Product Name | Switches - Toggle Switches | Toggle Switches | Rocker & Toggle Switches | Switch, Toggle, Spdt, 20V; Switch Operation Apem | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | ||
| Toggle Actuator | Standard Toggle Handle | Standard Round | ||||
| Switch Function | Maintained | |||||
| Maintained Contact Switch Function | ON/OFF | Three Position (No Center OFF) |