Toggle Switch SPDT Panel Mount
SWITCH TOGGLE SPDT 16A 125V
TOGGLE SW, SPDT, 16A, 250V, PANEL; Switch Operation:On-Off-On;
| DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 141-ST4SP8AT2C2-ND | 1400-ST4SP8AT2C2 | ST4SP8AT2C2 | 57AJ6016 |
| Product Name | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Sw, Spdt, 16A, 250V, Panel; Switch Operation E-Switch |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Flatted | Flatted | ||
| Switch Function | Maintained | |||
| Maintained Contact Switch Function | Three Position (Center OFF) | ON/OFF | Three Position (Center OFF) | |
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT |