S1AWB-WL
NKK Switches S833 Toggle Switch
Toggle Switch 3PDT Panel Mount
HIGH CAPACITY STANDARD SIZE TOGGLE
HIGH CAPACITY STANDARD SIZE TOGGLE
Toggle Switches 3PDT ON-OFF-ON SCREW LUG
SWITCH, TOGGLE, 3PDT, 30A, 250VAC; Switch Operation:On-Off-On;
SWITCH TOGGLE 3PDT 30A 125V
| NKK Switches | RS Components, Ltd. | DigiKey | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | S833 | 1959247 | 360-2101-ND | S833 | 2300-S833 | S833 | 10X9559 | S833 |
| Product Name | High Capacity Standard Size Toggle | Toggle Switches | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Switch, Toggle, 3Pdt, 30A, 250Vac; Switch Operation Nkk Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-On | On-off-on | On-Off-On | |||||
| Pole & Throw Specifications | 3PDT | 3PDT | 3PDT | 3PDT | ||||
| Terminal Type | Panel Mount | Solder Terminals; Screw Terminals; Straight PC Pins; Screw | Screw Terminals | Screw Terminals | Screw Terminals; Screw Terminal | |||
| Current Rating | 30 amps | 30 amps | 30 amps | 30 amps | 30 amps |