The S31F is a three-pole single-throw toggle switch with quick connect terminals, rated for 20A resistive and 9A inductive load at 125V AC, and 20A DC at 30V. It has a 25° angle of throw, a brass toggle with chrome plating, a phenolic resin case, and terminals plated with tin. The switch operates between -10°C and +70°C, meets IP67 for splashproof models, and has a mechanical life of 50,000 operations and an electrical life of 6,000 operations under inductive load. Mounting uses a face hex nut and locking ring. UL and CSA certifications are available when ordered with appropriate suffixes. Panel thickness maximum is 0.181" (4.6mm).
S1AWB-WL
MEDIUM CAPACITY STANDARD SIZE TOGGLE
MEDIUM CAPACITY STANDARD SIZE TOGGLE
MEDIUM CAPACITY STANDARD SIZE TOGGLE
Toggle Switch 3PST Panel Mount
SWITCH, TOGGLE, 3PST, 25A, 125VAC, SWITCH OPERATION ON-OFF, CONTACT CONFIGURATION 3PST, ILLUMINATION NON ILLUMINATED, PRODUCT RANGE ,CONTACT CURRENT MAX 25A, SWITCH MOUNTING PANEL MOUNT, CONTACT VOLTAGE AC NOM 125V, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY
NKK Pilot Devices S31F
SWITCH TOGGLE 3PST 20A 125V
Toggle Switches 20A 125-250VAC 20VDC 3PST ON-OFF QC
SWITCH, TOGGLE, 3PST, 25A, 125VAC; Switch Operation:On-Off; Contact Configuration:3PST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:25A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | DigiKey | Radwell International | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | S31F | S31F | 2300-S31F | 360-2084-ND | 99263801 | S31F | S31F | 10X9421 |
| Product Name | Medium Capacity Standard Size Toggle | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switch | Switches - Toggle Switches | Toggle Switches | Switch, Toggle, 3Pst, 25A, 125Vac; Switch Operation Nkk Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF | ON/OFF | ||||
| Momentary Contact Switch Function | On-Off | On-Off | ||||||
| Pole & Throw Specifications | 3PST | 3PST | 3PST | 3PST | ||||
| Terminal Type | Panel Mount | Quick Connect / Blade | Quick Connect - 0.250\" (6.3mm) | Screw Terminals |