S1AWB-WL
MEDIUM CAPACITY STANDARD SIZE PANEL SEAL TOGGLE
Toggle Switch SPDT Panel Mount
SWITCH TOGGLE SPDT 15A 125V
Toggle Switches SPDT ON-OFF-ON
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | S3AWF | 2300-S3AWF | S3AWF-ND | S3AWF | S3AWF |
| Product Name | Medium Capacity Standard Size Toggle | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-On | On-Off-On | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Panel Mount | Quick Connect / Blade | Quick Connect - 0.250\" (6.3mm) | Screw Terminals | |
| Current Rating | 15 to 20 amps | 15 amps | 15 amps |