TOGGLE, 20A, SPST, Off-(On), Quick Connect - 0.250"
Toggle Switch SPST-NO Panel Mount
SWITCH, TOGGLE, SPST, 20A, 125VAC; Switch Operation:Off-(On); Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes
Toggle Switches 20A 1.5HP SP Off-(On)
SWITCH TOGGLE SPST-NO 20A 125V
| New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 1400-ST144D00 | EG4812-ND | 24R3973 | ST144D00 | ST144D00 |
| Product Name | Toggle Switches | Toggle Switches | Switch, Toggle, Spst, 20A, 125Vac; Switch Operation E-Switch | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Switch Function | Momentary | Momentary | Momentary | ||
| Momentary Contact Switch Function | Momentary OFF | Momentary OFF | Off-Mom | ||
| Pole & Throw Specifications | Single Pole, Single Throw | Single Pole, Single Throw | Single Pole, Single Throw; SPST | Single Pole, Single Throw; SPST-NO | |
| Terminal Type | Quick Connect / Blade | Quick Connect / Blade | Screw Terminals | Quick Connect - 0.250\" (6.3mm) |