S3F is a single-pole, double-throw toggle switch with quick-connect terminals, rated for 15A at 125V AC, 6A at 250V AC, 20A at 30V DC, and 8A at 125V AC with 0.6 power factor. It has a 25° angle of throw and operates within a temperature range of -10°C to +70°C. The toggle is made of brass with chrome plating, the case is phenolic resin, and terminals are tin-plated brass. Contact resistance is 10 milliohms maximum, insulation resistance is 1,000 megohms minimum at 500V DC, and dielectric strength is 2,000V AC for one minute. It has a mechanical life of 50,000 operations and an electrical life of 25,000 operations. The maximum panel thickness is 0.158" (4.0mm). UL and CSA certifications are available when ordered with appropriate suffixes.
S1AWB-WL
NKK Switches S3F Toggle Switch
Toggle Switch SPDT Panel Mount
MEDIUM CAPACITY STANDARD SIZE TOGGLE
MEDIUM CAPACITY STANDARD SIZE TOGGLE
MEDIUM CAPACITY STANDARD SIZE TOGGLE
SWITCH, TOGGLE, SPDT, 20A, 250VAC; SWITCH OPERATION:ON-OFF-ON;
SWITCH, TOGGLE, SPDT, 20A, 250VAC; Switch Operation:On-Off-On;
SWITCH TOGGLE SPDT 15A 125V
SWITCH, STANDARD SIZE TOGGLE, QUICK CONNECT TERMINALS, SPDT, ON-OFF-ON
Toggle Switches ON-OFF-ON SPDT QUICK CONNECT
| NKK Switches | RS Components, Ltd. | DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Radwell International | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | S3F | 1813649 | 360-1922-ND | 2300-S3F | S3F | 109723717 | 10X9394 | S3F | 70192227 | S3F |
| Product Name | Medium Capacity Standard Size Toggle | Toggle Switches | Toggle Switches | Toggle Switches | Rocker & Toggle Switches | Toggle Switch | Switch, Toggle, Spdt, 20A, 250Vac; Switch Operation Nkk Switches | Switches - Toggle Switches | SWITCH, STANDARD SIZE TOGGLE, QUICK CONNECT TERMINALS, SPDT, ON-OFF-ON | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-On | On-off-on | On-Off-On | On-Off-On | ||||||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | |||
| Terminal Type | Panel Mount | Tab | Quick Connect / Blade | Quick Connect - 0.250\" (6.3mm) | Quick Connect / Blade | Screw Terminals | ||||
| Current Rating | 15 to 20 amps | 15 amps | 20 amps | 15 amps | 15 to 20 amps |