IP67 SEALED MINIATURE TOGGLE SWI
Toggle Switch SPDT Panel Mount
IP67 SEALED MINIATURE TOGGLE SWI
IP67 SEALED MINIATURE TOGGLE SWI
| Powell Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | SW-T2-2B-A-T1-S-03 | 2057-SW-T2-2B-A-T1-S-03-ND | 1001-SW-T2-2B-A-T1-S-03 | SW-T2-2B-A-T1-S-03 |
| Product Name | Toggle Switches | Toggle Switches | Switches - Toggle Switches | |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | ||
| Switch Function | Maintained | |||
| Maintained Contact Switch Function | ON/OFF | |||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT |