NKK Switches Medium Capacity Standard Size Toggle S6AWF

Description
S1AWB-WL IP68 rated and salt spray tested per Mil-STD-810G Double protection with internal o-ring and external rubber washer Additional panel seal protection provided by waterproof boot built into base of toggle Sleek design with polished, chrome-plated actuator Assembled with wire leads at NKK's Scottsdale location
Request a Quote Datasheet
Description
S1AWB-WL IP68 rated and salt spray tested per Mil-STD-810G Double protection with internal o-ring and external rubber washer Additional panel seal protection provided by waterproof boot built into base of toggle Sleek design with polished, chrome-plated actuator Assembled with wire leads at NKK's Scottsdale location
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Medium Capacity Standard Size Toggle - S6AWF - NKK Switches
Scottsdale, AZ, United States
Medium Capacity Standard Size Toggle
S6AWF
Medium Capacity Standard Size Toggle S6AWF
S1AWB-WL IP68 rated and salt spray tested per Mil-STD-810G Double protection with internal o-ring and external rubber washer Additional panel seal protection provided by waterproof boot built into base of toggle Sleek design with polished, chrome-plated actuator Assembled with wire leads at NKK's Scottsdale location

S1AWB-WL

  • IP68 rated and salt spray tested per Mil-STD-810G
  • Double protection with internal o-ring and external rubber washer
  • Additional panel seal protection provided by waterproof boot built into base of toggle
  • Sleek design with polished, chrome-plated actuator
  • Assembled with wire leads at NKK's Scottsdale location
Supplier's Site Datasheet
Toggle Switches - 2300-S6AWF - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Toggle Switches
2300-S6AWF
Toggle Switches 2300-S6AWF
MEDIUM CAPACITY STANDARD SIZE PANEL SEAL TOGGLE

MEDIUM CAPACITY STANDARD SIZE PANEL SEAL TOGGLE

Supplier's Site Datasheet
Toggle Switches - 360-3778-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
360-3778-ND
Toggle Switches 360-3778-ND
Toggle Switch DPDT Panel Mount

Toggle Switch DPDT Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Toggle Switches
S6AWF
Toggle Switches S6AWF
Toggle Switches DPDT ON-ON .250 QC SPLSHPRF BUSHING 20A

Toggle Switches DPDT ON-ON .250 QC SPLSHPRF BUSHING 20A

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
S6AWF
Switches - Toggle Switches S6AWF
SWITCH TOGGLE DPDT 20A 125V

SWITCH TOGGLE DPDT 20A 125V

Supplier's Site

Technical Specifications

  NKK Switches New Yorker Electronics Co., Inc. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number S6AWF 2300-S6AWF 360-3778-ND S6AWF S6AWF
Product Name Medium Capacity Standard Size Toggle Toggle Switches Toggle Switches Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle Toggle
Momentary Contact Switch Function On-On On-On
Pole & Throw Specifications Double Pole, Double Throw; DPDT Double Pole, Double Throw Double Pole, Double Throw Double Pole, Double Throw; DPDT
Terminal Type Panel Mount Quick Connect / Blade Screw Terminals Quick Connect - 0.250\" (6.3mm)
Current Rating 20 amps 20 amps 20 amps 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Subminiature Toggle - A11HB - NKK Switches
Specs
Switch Type Toggle
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
View Details
6 suppliers
Specs
Switch Type Toggle
View Details
Process Sealed Subminiature Rocker - A23KH - NKK Switches
Specs
Rocker Actuator Rocker; Rocker
Momentary Contact Switch Function On-On
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
5 suppliers