NKK Switches Medium Capacity Standard Size Toggle S41

Description
S1AWB-WL IP68 rated and salt spray tested per Mil-STD-810G Double protection with internal o-ring and external rubber washer Additional panel seal protection provided by waterproof boot built into base of toggle Sleek design with polished, chrome-plated actuator Assembled with wire leads at NKK's Scottsdale location
Request a Quote Datasheet
Description
S1AWB-WL IP68 rated and salt spray tested per Mil-STD-810G Double protection with internal o-ring and external rubber washer Additional panel seal protection provided by waterproof boot built into base of toggle Sleek design with polished, chrome-plated actuator Assembled with wire leads at NKK's Scottsdale location
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Medium Capacity Standard Size Toggle - S41 - NKK Switches
Scottsdale, AZ, United States
Medium Capacity Standard Size Toggle
S41
Medium Capacity Standard Size Toggle S41
S1AWB-WL IP68 rated and salt spray tested per Mil-STD-810G Double protection with internal o-ring and external rubber washer Additional panel seal protection provided by waterproof boot built into base of toggle Sleek design with polished, chrome-plated actuator Assembled with wire leads at NKK's Scottsdale location

S1AWB-WL

  • IP68 rated and salt spray tested per Mil-STD-810G
  • Double protection with internal o-ring and external rubber washer
  • Additional panel seal protection provided by waterproof boot built into base of toggle
  • Sleek design with polished, chrome-plated actuator
  • Assembled with wire leads at NKK's Scottsdale location
Supplier's Site Datasheet
Toggle Switches - 360-2091-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
360-2091-ND
Toggle Switches 360-2091-ND
Toggle Switch 4PST Panel Mount

Toggle Switch 4PST Panel Mount

Buy Now Datasheet
Toggle Switches - 2300-S41 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Toggle Switches
2300-S41
Toggle Switches 2300-S41
MEDIUM CAPACITY STANDARD SIZE TOGGLE

MEDIUM CAPACITY STANDARD SIZE TOGGLE

Supplier's Site Datasheet
Rocker & Toggle Switches - S41 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
S41
Rocker & Toggle Switches S41
MEDIUM CAPACITY STANDARD SIZE TOGGLE

MEDIUM CAPACITY STANDARD SIZE TOGGLE

Buy Now
Sheung Wan, Hong Kong
Toggle Switches
S41
Toggle Switches S41
Toggle Switches 20A 125-250VAC 20VDC 4PST ON-OFF SLDR

Toggle Switches 20A 125-250VAC 20VDC 4PST ON-OFF SLDR

Buy Now Datasheet
Switches - Toggle Switches - S41 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Toggle Switches
S41
Switches - Toggle Switches S41
SWITCH TOGGLE 4PST 20A 125V

SWITCH TOGGLE 4PST 20A 125V

Supplier's Site
Switch, Toggle, 4Pst, 25A, 125Vac; Switch Operation Nkk Switches - 10X9473 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, 4Pst, 25A, 125Vac; Switch Operation Nkk Switches
10X9473
Switch, Toggle, 4Pst, 25A, 125Vac; Switch Operation Nkk Switches 10X9473
SWITCH, TOGGLE, 4PST, 25A, 125VAC; Switch Operation:On-Off; Contact Configuration:4PST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:25A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes

SWITCH, TOGGLE, 4PST, 25A, 125VAC; Switch Operation:On-Off; Contact Configuration:4PST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:25A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  NKK Switches DigiKey New Yorker Electronics Co., Inc. Powell Electronics, Inc. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number S41 360-2091-ND 2300-S41 S41 S41 S41 10X9473
Product Name Medium Capacity Standard Size Toggle Toggle Switches Toggle Switches Rocker & Toggle Switches Toggle Switches Switches - Toggle Switches Switch, Toggle, 4Pst, 25A, 125Vac; Switch Operation Nkk Switches
Switch Type Toggle Toggle Toggle Toggle Toggle Toggle Toggle
Maintained Contact Switch Function ON/OFF ON/OFF ON/OFF ON/OFF
Momentary Contact Switch Function On-Off On-Off
Pole & Throw Specifications 4PST 4PST 4PST 4PST
Terminal Type Panel Mount Solder Terminals Screw Terminals Solder Terminals; Solder Lug
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 2300-A24KB-AB - New Yorker Electronics Co., Inc.
Specs
Switch Type Toggle
View Details
2 suppliers
Process Sealed Subminiature Toggle - A22JB - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
6 suppliers
Process Sealed Subminiature Toggle - A22JH - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
6 suppliers
Process Sealed Subminiature Toggle - A11HH - NKK Switches
Specs
Switch Type Toggle
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
View Details
6 suppliers