Sealed Sub-Miniature Toggle Switch
Toggle Switch SPDT Through Hole, Right Angle
SWITCH TOGGLE SPDT 0.4VA 20V
SWITCH, TOGGLE, SPDT, 20V; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:TL Series; Contact Current Max:-; Switch Mounting:-; Contact Voltage AC Nom:20V; Switch Terminals:Solder RoHS Compliant: Yes
Toggle Switches SPDT 0.4VA 20VAC/DC 5.3mm On-On
SWITCH TOGGLE SPDT 0.4VA 20V
| Powell Electronics, Inc. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | TL36W000050 | TL36W000050-ND | TL36W000050 | 89C0107 | TL36W000050 | TL36W000050 |
| Product Name | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches | Switch, Toggle, Spdt, 20V; Switch Operation Apem | Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | ||||
| Switch Function | Maintained | |||||
| Maintained Contact Switch Function | ON/OFF | Three Position (No Center OFF) | ||||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT |