Sealed Miniature Toggle Switch
Toggle Switch SPDT Panel Mount
APEM SF36S010000 Toggle Switch
Win Source Part Number: 1232908-SF36S010000
Category: Switches>Toggle Switches
Series: SF
Termination Style: Solder Lug
Features: Epoxy Sealed Terminals
Package: Bulk
Actuator Material: Brass, Chrome Plated
Voltage Rating - AC: 125 V
Voltage Rating - DC: 30 V
Standard Package: 50
Panel Cutout Dimensions: Circular - 6.50mm Dia
Circuit: SPDT
Switch Function: On-On
Actuator Type: Standard Round
Actuator Length: 10.70mm
Electrical Life: 40,000 Cycles
Illumination: Non-Illuminated
Bushing Thread: 1/4-40
Mounting Type: Panel Mount
Temperature Range - Operating: -20°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5A (AC), 4A (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: APEM Inc.
Base Product Number: SF36S
Toggle Switches SPDT 5A 125V 10.7mm On-On
SWITCH, TOGGLE, SPDT, 5A, 250V; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:SF Series; Contact Current Max:5A; Switch Mounting:-; Contact Voltage AC Nom:250V; Features:Long ActuatorRoHS Compliant: Yes
SWITCH TOGGLE SPDT 5A 125V
| Powell Electronics, Inc. | DigiKey | RS Components, Ltd. | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | SF36S010000 | SF36S010000-ND | 2369200 | 1232908-SF36S010000 | SF36S010000 | 96C3142 | SF36S010000 |
| Product Name | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches | Switch, Toggle, Spdt, 5A, 250V; Switch Operation Apem | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | |||||
| Switch Function | Maintained | ||||||
| Maintained Contact Switch Function | ON/OFF | Three Position (No Center OFF) | |||||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Single Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT |