The S49 is a four-pole double-throw toggle switch with solder lug terminals, rated for 15A at 125V AC and 6A at 250V AC with a power factor of 0.6, and 20A at 30V DC. It features a 25° angle of throw and a momentary center-off position. The toggle is made of brass with chrome plating, the case is phenolic resin, and terminals are brass with tin plating. It operates from -10°C to +70°C and meets IP67 sealing when equipped with optional splashproof boots. Mechanical life is 50,000 operations, and electrical life is 6,000 operations under inductive load. Mounting uses a double nut with 2.94 Nm torque. UL and CSA certifications are available when ordered with appropriate suffixes.
S1AWB-WL
MEDIUM CAPACITY STANDARD SIZE TOGGLE
MEDIUM CAPACITY STANDARD SIZE TOGGLE
Toggle Switch 4PDT Panel Mount
Toggle Switches 4PDT ON-OFF-(ON) SOLDER LUG
SWITCH, TOGGLE, 4PDT, 20A, 250VAC; Switch Operation:On-Off-(On
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | S49 | S49 | 2300-S49 | S49-ND | S49 | 10X9509 |
| Product Name | Medium Capacity Standard Size Toggle | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Switch, Toggle, 4Pdt, 20A, 250Vac; Switch Operation Nkk Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-Mom | On-Off-Mom | ||||
| Pole & Throw Specifications | 4PDT | 4PDT | 4PDT | |||
| Terminal Type | Panel Mount | Solder Terminals | Screw Terminals | |||
| Current Rating | 15 to 20 amps | 15 amps | 20 amps |