APEM Components, Inc. Rocker & Toggle Switches TL36WW05000

Description
Sealed Sub-Miniature Toggle Switch
Request a Quote Datasheet
Description
Sealed Sub-Miniature Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker & Toggle Switches - TL36WW05000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
TL36WW05000
Rocker & Toggle Switches TL36WW05000
Sealed Sub-Miniature Toggle Switch

Sealed Sub-Miniature Toggle Switch

Buy Now
Toggle Switches - 679-4089-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
679-4089-ND
Toggle Switches 679-4089-ND
Toggle Switch SPDT Through Hole, Right Angle, Vertical

Toggle Switch SPDT Through Hole, Right Angle, Vertical

Buy Now Datasheet
Sheung Wan, Hong Kong
Toggle Switches
TL36WW05000
Toggle Switches TL36WW05000
Toggle Switches 0.4A 20VAC/DC 1pole 5.3mm On-On RA Vert

Toggle Switches 0.4A 20VAC/DC 1pole 5.3mm On-On RA Vert

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
TL36WW05000
Switches - Toggle Switches TL36WW05000
SWITCH TOGGLE SPDT 0.4VA 20V

SWITCH TOGGLE SPDT 0.4VA 20V

Supplier's Site
Toggle Switch, Spdt, 0.4A, 20Vac/dc, Th; Switch Operation Apem - 75K9154 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Spdt, 0.4A, 20Vac/dc, Th; Switch Operation Apem
75K9154
Toggle Switch, Spdt, 0.4A, 20Vac/dc, Th; Switch Operation Apem 75K9154
TOGGLE SWITCH, SPDT, 0.4A, 20VAC/DC, TH; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:TL Series; Contact Current Max:-; Switch Mounting:Through Hole; Contact Voltage AC Nom:20V RoHS Compliant: Yes

TOGGLE SWITCH, SPDT, 0.4A, 20VAC/DC, TH; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:TL Series; Contact Current Max:-; Switch Mounting:Through Hole; Contact Voltage AC Nom:20V RoHS Compliant: Yes

Supplier's Site Datasheet
Toggle Switches - TL36WW05000 - ODG (Origin Data Global)
Shenzhen, China
Toggle Switches
TL36WW05000
Toggle Switches TL36WW05000
SWITCH TOGGLE SPDT 0.4VA 20V

SWITCH TOGGLE SPDT 0.4VA 20V

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number TL36WW05000 679-4089-ND TL36WW05000 TL36WW05000 75K9154 TL36WW05000
Product Name Rocker & Toggle Switches Toggle Switches Toggle Switches Switches - Toggle Switches Toggle Switch, Spdt, 0.4A, 20Vac/dc, Th; Switch Operation Apem Toggle Switches
Switch Type Toggle Toggle Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Maintained
Maintained Contact Switch Function ON/OFF Three Position (No Center OFF)
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole Toggle Switch & 20A Tamper Resistant Duplex Outlet - 71212 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Toggle Switches - 186273 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF)
View Details
Manual Starting Switch, Toggle Type - 600-TED7 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details