Toggle Switch DPDT Panel Mount
DPDT Contact Form, Stainless Steel Body , Epoxy Seal, T Series Subminiature Toggle Switches
Toggles: Brass, chrome plated. Bushings: Brass, nickel plated 10-48UNS-2A. Included Hardware: Nut, locking ring, and lockwasher. Switches Not Right Angle Mounted and without Support Bracket. Contact Rating: 3 A @ 120 VAC or 28 VDC (UL) for all models with On-None-On switch function, all others 2 A @ 120 VAC or 28 VDC. End Contacts: Coin silver, silver plated. Center Contact and Terminals: Brass, silver plated. Switches with Right Angle Mounting or Support Bracket. Contact Rating: 0.4 VA max. at 20 VAC or VDC max. Contacts and Terminals: Brass, with gold plate over nickel plate, 0.1" terminal spacing.
Toggle Switches ON-ON DPDT SLDR
SWITCH TOGGLE DPDT 3A 120V
| DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | CKN1089-ND | 70128496 | T201SHZQE | T201SHZQE |
| Product Name | Toggle Switches | Switch, Toggle, TINY, ON-NONE-ON, Solder Terminal, DPDT | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | ||
| Switch Function | Maintained | |||
| Maintained Contact Switch Function | ON/OFF | |||
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw; DPDT |