The S823D is a double-pole double-throw toggle switch with screw lugs and a flattened lever, rated for resistive and inductive loads up to 30A AC at 125V and 250V, and DC currents up to 30A at 30V, 20A at 125V, 15A at 250V, and 4A at 400V. It features a mechanical life of 50,000 operations and an electrical life of 25,000 operations. The toggle is made of brass with nickel plating, the contacts are silver-plated copper, and the case is melamine phenol. The switch operates within a temperature range of -10°C to +70°C, mounts with a panel thickness of 0.177″ (4.5mm), and has an M4.5×6 keyway. UL/cULus and CSA certifications apply only when ordered with corresponding markings. Terminal configuration is ON for positions 2-3 and 5-6, and OFF for positions 2-1 and 5-4. Standard mounting hardware includes AT503M, AT506M, AT508, and AT527M components.
S1AWB-WL
HIGH CAPACITY STANDARD SIZE TOGGLE
Toggle Switch DPDT Panel Mount
HIGH CAPACITY STANDARD SIZE TOGGLE
SWITCH, TOGGLE, DPDT, 30A; Switch Operation:On-Off-On;
Toggle Switches DPDT ON-OFF-ON SCREW LUG
SWITCH TOGGLE DPDT 30A 30V
| NKK Switches | Powell Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | S823D | S823D | 360-2913-ND | 2300-S823D | 10X9548 | S823D | S823D |
| Product Name | High Capacity Standard Size Toggle | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Switch, Toggle, Dpdt, 30A; Switch Operation Nkk Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-On | On-Off-On | |||||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | ||
| Terminal Type | Panel Mount | Screw Terminals | Screw Terminals; Screw | Screw Terminals | Screw Terminals; Screw Terminal | ||
| Current Rating | 30 amps | 30 amps | 30 amps | 30 amps | 30 amps |