The S39 is a three-pole, double-throw toggle switch with solder lug terminals and a bushing mount, rated for 15A resistive and 6A inductive AC at 125V, and 15A DC at 30V with a power factor of 0.6. It has an angle of throw of 25° and operates within a temperature range of -10°C to +70°C for non-splashproof models. The toggle and bushing are brass with chrome plating, the case is phenolic resin, and the terminals are brass with tin plating. Electrical life is 25,000 operations minimum. UL, cULus, and CSA certifications are available when ordered with appropriate markings. The switch features a momentary contact configuration in the ON position with a mechanical design that includes a locking ring and hex nut assembly.
S1AWB-WL
MEDIUM CAPACITY STANDARD SIZE TOGGLE
MEDIUM CAPACITY STANDARD SIZE TOGGLE
Toggle Switch 3PDT Panel Mount
Toggle Switches 3PDT ON-OFF-(ON) SOLDER LUG
SWITCH, TOGGLE, 3PDT, 15A, 125VAC; Switch Operation:On-Off-(On
SWITCH TOGGLE 3PDT 15A 125V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | S39 | S39 | 2300-S39 | 360-2905-ND | S39 | 10X9472 | S39 |
| Product Name | Medium Capacity Standard Size Toggle | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Switch, Toggle, 3Pdt, 15A, 125Vac; Switch Operation Nkk Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-Mom | On-Off-Mom | On-Off-Mom | ||||
| Pole & Throw Specifications | 3PDT | 3PDT | 3PDT | 3PDT | |||
| Terminal Type | Panel Mount | Solder Terminals | Screw Terminals | Solder Terminals; Solder Lug | |||
| Current Rating | 15 to 20 amps | 15 amps | 15 amps | 15 amps |