The Win Source Electronics part number 1096464-ST246D00 is a toggle switch from the ST2 series, designed for panel mounting. It features a double pole double throw (DPDT) configuration with an On-Off-On switch function. The switch has a current rating of 20A at 125VAC and is suitable for a variety of applications, including industrial controls and commercial appliances. The actuator is made of brass with a nickel plating, and the switch operates within a temperature range of -20°C to 85°C. It has an electrical life of 6,000 cycles, ensuring durability in use. The switch is non-illuminated and has a bushing thread of M12 x 1, with a recommended panel cutout diameter of 12.00mm. Termination options include quick connect terminals (0.250" or 6.3mm), and the product is available in bulk packaging. The switch is compliant with various standards, including UL approvals, making it a reliable choice for engineers seeking a robust toggle switch solution.
Win Source Part Number: 1096464-ST246D00
Category: Switches>Toggle Switches
Series: ST2, LAMB
Termination Style: Quick Connect - 0.250" (6.3mm)
Package: Bulk
Actuator Material: Brass, Nickel Plated
Voltage Rating - AC: 125 V
Standard Package: 500
Panel Cutout Dimensions: Circular - 12.00mm Dia
Circuit: DPDT
Switch Function: On-Off-On
Actuator Type: Standard Round
Actuator Length: 17.50mm
Electrical Life: 6,000 Cycles
Illumination: Non-Illuminated
Bushing Thread: M12 x 1
Mounting Type: Panel Mount
Temperature Range - Operating: -20°C ~ 85°C
Alternative Parts (Cross-Reference): S332F; S333F; S333F/U; 2GL51-73; 2GM51-73; ST145D00;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 20A (AC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: E-Switch
Other Names: EG4821
Base Product Number: ST246
Toggle Switch DPDT Panel Mount
TOGGLE, 20A, DPDT, On-Off-On, Quick Connect - 0.250"
SWITCH, TOGGLE, SPST, 20A, 125VAC; Switch Operation:On-Off-On;
SWITCH TOGGLE DPDT 20A 125V
Toggle Switches 20A 2HP DP On-Off-On
| Win Source Electronics | DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 1096464-ST246D00 | EG4821-ND | 1400-ST246D00 | 24R3992 | ST246D00 | ST246D00 |
| Product Name | Switches - Toggle Switches | Toggle Switches | Toggle Switches | Switch, Toggle, Spst, 20A, 125Vac; Switch Operation E-Switch | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Pole & Throw Specifications | DPDT | Double Pole, Double Throw | Double Pole, Double Throw | Single Pole, Single Throw; SPST | Double Pole, Double Throw; DPDT | Double Pole, Double Throw |
| Toggle Actuator | Standard Toggle Handle | Standard Round | ||||
| Switch Function | Maintained | Maintained | ||||
| Maintained Contact Switch Function | Three Position (Center OFF) | Three Position (Center OFF) | Three Position (Center OFF) | ON/OFF |