The S7F is a double-pole, double-throw toggle switch with quick-connect terminals, designed for resistive and inductive loads up to 20A at 125V AC, 10A at 250V AC, and 20A at 30V DC with a power factor of 0.6. It has an angle of throw of 28° and operates within a temperature range of -10°C to +70°C. The toggle is made of brass with chrome plating, the case is phenolic resin, and terminals are brass with tin plating. Contact resistance is 10 milliohms maximum, insulation resistance is 1,000 megohms minimum at 500V DC, and dielectric strength is 2,000V AC for one minute. Mechanical life is 50,000 operations minimum. The switch meets IP67 sealing when ordered with splashproof boot assemblies. UL and CSA recognition is available only when ordered with appropriate markings.
S1AWB-WL
Toggle Switch DPDT Panel Mount
MEDIUM CAPACITY STANDARD SIZE TOGGLE
MEDIUM CAPACITY STANDARD SIZE TOGGLE
MEDIUM CAPACITY STANDARD SIZE TOGGLE
SWITCH, TOGGLE, DPDT, 20A, 125VAC; Switch Operation:On-Off-On;
SWITCH TOGGLE DPDT 20A 125V
Toggle Switches ON-OFF-ON DPDT QUICK CONNECT
SWITCH, STANDARD SIZE TOGGLE, QUICK CONNECT TERMINALS, DPDT, ON-OFF-ON
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | S7F | 360-1932-ND | 2300-S7F | S7F | 10X9524 | S7F | S7F | 70192228 |
| Product Name | Medium Capacity Standard Size Toggle | Toggle Switches | Toggle Switches | Rocker & Toggle Switches | Switch, Toggle, Dpdt, 20A, 125Vac; Switch Operation Nkk Switches | Switches - Toggle Switches | Toggle Switches | SWITCH, STANDARD SIZE TOGGLE, QUICK CONNECT TERMINALS, DPDT, ON-OFF-ON |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-On | On-Off-On | On-Off-On | |||||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw | ||
| Terminal Type | Panel Mount | Quick Connect / Blade | Quick Connect - 0.250\" (6.3mm) | Screw Terminals | Quick Connect / Blade | |||
| Current Rating | 20 amps | 20 amps | 20 amps | 20 amps | 20 amps | 20 amps |