MEDIUM CAPACITY STANDARD SIZE TOGGLE
Toggle Switch DPDT Panel Mount
MEDIUM CAPACITY STANDARD SIZE TOGGLE
SWITCH TOGGLE DPDT 15A 125V
SWITCH, TOGGLE, DPDT, 20A, 250VAC; Switch Operation:(On)-Off-(
Toggle Switches DPDT (ON)-OFF-(ON) SOLDER LUG
| New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 2300-S338R | 360-3004-ND | S338R | S338R | 10X9462 | S338R |
| Product Name | Toggle Switches | Toggle Switches | Rocker & Toggle Switches | Switches - Toggle Switches | Switch, Toggle, Dpdt, 20A, 250Vac; Switch Operation Nkk Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Flatted | Flatted | ||||
| Switch Function | Momentary | Momentary | ||||
| Momentary Contact Switch Function | Three Position Momentary (Center OFF) | Three Position Momentary (Center OFF); Mom-Off-Mom | ||||
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw; DPDT | Double Pole, Double Throw |