The S8AW is a single-pole, double-throw toggle switch with solder lug terminals and a panel seal, designed for resistive and inductive loads up to 15A AC at 125V, 6A AC at 250V, and 20A DC at 30V with a power factor of 0.6. It features a 24° angle of throw and a splashproof, lever lock panel seal meeting IP67 standard. The toggle is brass with chrome plating, the case is phenolic resin, and terminals are brass with tin plating. Mechanical life is rated at 30,000 operations minimum. Operating temperature ranges from -30°C to +70°C. Installation requires a maximum panel thickness of 0.158" (4.0mm) and a mounting torque of 1.47 Nm (13 lb•in) for the single nut configuration. UL and cULus recognition is available when ordered with appropriate markings.
S1AWB-WL
MEDIUM CAPACITY STANDARD SIZE PANEL SEAL TOGGLE
Toggle Switch SPDT Panel Mount
SWITCH TOGGLE SPDT 15A 125V
SWITCH, TOGGLE, SPDT, 20A, 250VAC; Switch Operation:(On)-Off-(
Toggle Switches SPDT (ON)-OFF-(ON) SOLDER LUG
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | S8AW | 2300-S8AW | 360-1933-ND | S8AW | 10X9526 | S8AW |
| Product Name | Medium Capacity Standard Size Panel Seal Toggle | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Switch, Toggle, Spdt, 20A, 250Vac; Switch Operation Nkk Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | Mom-Off-Mom | Three Position Momentary (Center OFF) | Three Position Momentary (Center OFF); Mom-Off-Mom | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Panel Mount | Solder Terminals | Solder Terminals; Solder Lug | Screw Terminals | ||
| Current Rating | 15 to 20 amps | 15 amps | 15 amps | 20 amps |