E-Switch, Inc. Toggle Switches ST145D10

Description
Toggle Switch SPDT Panel Mount
Request a Quote Datasheet
Description
Toggle Switch SPDT Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - ST145D10-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
ST145D10-ND
Toggle Switches ST145D10-ND
Toggle Switch SPDT Panel Mount

Toggle Switch SPDT Panel Mount

Buy Now Datasheet
Toggle Switches - 1400-ST145D10 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Toggle Switches
1400-ST145D10
Toggle Switches 1400-ST145D10
TOGGLE, 20A, SPDT, On-Off-On, Quick Connect - 0.250"

TOGGLE, 20A, SPDT, On-Off-On, Quick Connect - 0.250"

Supplier's Site Datasheet
Shenzhen, China
Switches - Toggle Switches
ST145D10
Switches - Toggle Switches ST145D10
SWITCH TOGGLE SPDT 20A 125V

SWITCH TOGGLE SPDT 20A 125V

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
ST145D10
Toggle Switches ST145D10
Toggle Switches 20A 125VAC 6.3mm Tab On-Off-On 1 Pole

Toggle Switches 20A 125VAC 6.3mm Tab On-Off-On 1 Pole

Buy Now Datasheet
Toggle Switch - 159789423 - Radwell International
Willingboro, NJ, United States
Toggle Switch
159789423
Toggle Switch 159789423
TOGGLE SWITCH, SPDT CIRCUIT, 125 V, 20 AMP, STANDARD ROUND ACTUATOR, PANEL MOUNT, NON-ILLUMINATED, ON-OFF-ON SWITCH FUNCTION, BRASS/NICKEL PLATED. FREE 2 YEAR RADWELL WARRANTY

TOGGLE SWITCH, SPDT CIRCUIT, 125 V, 20 AMP, STANDARD ROUND ACTUATOR, PANEL MOUNT, NON-ILLUMINATED, ON-OFF-ON SWITCH FUNCTION, BRASS/NICKEL PLATED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Radwell International
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number ST145D10-ND 1400-ST145D10 ST145D10 ST145D10 159789423
Product Name Toggle Switches Toggle Switches Switches - Toggle Switches Toggle Switches Toggle Switch
Switch Type Toggle Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Maintained Maintained
Maintained Contact Switch Function Three Position (Center OFF) Three Position (Center OFF) ON/OFF
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Combination 20A Tamper Resistant Duplex Outlet & Pilot Light - 71400 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Toggle Switches - 2-1825143-6 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On On
View Details
4 suppliers
Process Sealed Subminiature Toggle - A27EW - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On-Mom
Pole & Throw Specifications SP3T
View Details
6 suppliers
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers