TOGGLE, 20A, DPST, Off-On, Screw
Toggle Switch DPST Panel Mount
SWITCH, TOGGLE, DPST, 20A, 125VAC; Switch Operation:Off-On; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes
SWITCH TOGGLE DPST 20A 125V
Toggle Switches 20A 125VAC Screw Off-On 2 Pole
| New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 1400-ST262D00 | EG4825-ND | 24R3995 | ST262D00 | ST262D00 |
| Product Name | Toggle Switches | Toggle Switches | Switch, Toggle, Dpst, 20A, 125Vac; Switch Operation E-Switch | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Switch Function | Maintained | Maintained | |||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF | ON/OFF | |
| Pole & Throw Specifications | Double Pole, Single Throw | Double Pole, Single Throw | Double Pole, Single Throw; DPST | Double Pole, Single Throw; DPST | |
| Terminal Type | Screw Terminals | Screw Terminals | Screw Terminals; Screw Terminal |