Toggle Switch DPDT Panel Mount
MEDIUM CAPACITY STANDARD SIZE TOGGLE
MEDIUM CAPACITY STANDARD SIZE TOGGLE
Toggle Switches DPDT ON-OFF-(ON) SOLDER LUG
TOGGLE SWITCH, DPDT, ON-OFF-(ON), SOLDER LUG, 15 A, 125 VAC. FREE 2 YEAR RADWELL WARRANTY
SWITCH TOGGLE DPDT 15A 125V
| DigiKey | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Radwell International | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | S429-ND | S429 | 2300-S429 | S429 | 137967970 | S429 |
| Product Name | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switch | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | ||||
| Switch Function | Momentary | Momentary | ||||
| Momentary Contact Switch Function | On-Off-Mom | On-Off-Mom | ||||
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw; DPDT |