NKK Switches High Capacity Standard Size Toggle S823/U

Description
S1AWB-WL IP68 rated and salt spray tested per Mil-STD-810G Double protection with internal o-ring and external rubber washer Additional panel seal protection provided by waterproof boot built into base of toggle Sleek design with polished, chrome-plated actuator Assembled with wire leads at NKK's Scottsdale location
Request a Quote
Description
S1AWB-WL IP68 rated and salt spray tested per Mil-STD-810G Double protection with internal o-ring and external rubber washer Additional panel seal protection provided by waterproof boot built into base of toggle Sleek design with polished, chrome-plated actuator Assembled with wire leads at NKK's Scottsdale location
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S823/U is a double-pole, double-throw toggle switch with screw terminals, rated for 30A resistive and 15A inductive loads at 125V AC, and 30A DC at 30V. It features a brass toggle with chrome plating, a melamine phenolic case, and silver alloy contacts. The switch is recognized by UL when ordered with the "/U" suffix, complies with UL File No. E44145, and has a mechanical life of 50,000 operations and an electrical life of 25,000 operations. Operating temperature ranges from -10°C to +70°C. Mounting requires a 2.94 Nm torque and a maximum panel thickness of 4.5 mm (0.177 in). The keyway is M4.5x6, and terminals are labeled per standard schematics.

Datasheet Summary
Powered by GS/AI

The S823/U is a double-pole, double-throw toggle switch with screw terminals, rated for 30A resistive and 15A inductive loads at 125V AC, and 30A DC at 30V. It features a brass toggle with chrome plating, a melamine phenolic case, and silver alloy contacts. The switch is recognized by UL when ordered with the "/U" suffix, complies with UL File No. E44145, and has a mechanical life of 50,000 operations and an electrical life of 25,000 operations. Operating temperature ranges from -10°C to +70°C. Mounting requires a 2.94 Nm torque and a maximum panel thickness of 4.5 mm (0.177 in). The keyway is M4.5x6, and terminals are labeled per standard schematics.

Suppliers

Company
Product
Description
Supplier Links
High Capacity Standard Size Toggle - S823/U - NKK Switches
Scottsdale, AZ, United States
High Capacity Standard Size Toggle
S823/U
High Capacity Standard Size Toggle S823/U
S1AWB-WL IP68 rated and salt spray tested per Mil-STD-810G Double protection with internal o-ring and external rubber washer Additional panel seal protection provided by waterproof boot built into base of toggle Sleek design with polished, chrome-plated actuator Assembled with wire leads at NKK's Scottsdale location

S1AWB-WL

  • IP68 rated and salt spray tested per Mil-STD-810G
  • Double protection with internal o-ring and external rubber washer
  • Additional panel seal protection provided by waterproof boot built into base of toggle
  • Sleek design with polished, chrome-plated actuator
  • Assembled with wire leads at NKK's Scottsdale location
Supplier's Site Datasheet
Toggle Switches - 2300-S823/U - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Toggle Switches
2300-S823/U
Toggle Switches 2300-S823/U
HIGH CAPACITY STANDARD SIZE TOGGLE

HIGH CAPACITY STANDARD SIZE TOGGLE

Supplier's Site Datasheet
Toggle Switches - 360-2912-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
360-2912-ND
Toggle Switches 360-2912-ND
Toggle Switch DPDT Panel Mount

Toggle Switch DPDT Panel Mount

Buy Now Datasheet
Rocker & Toggle Switches - S823/U - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
S823/U
Rocker & Toggle Switches S823/U
HIGH CAPACITY STANDARD SIZE TOGGLE

HIGH CAPACITY STANDARD SIZE TOGGLE

Buy Now
Shenzhen, China
Switches - Toggle Switches
S823/U
Switches - Toggle Switches S823/U
SWITCH TOGGLE DPDT 30A 125V

SWITCH TOGGLE DPDT 30A 125V

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
S823/U
Toggle Switches S823/U
Toggle Switches DPDT ON-OFF-ON SCREW TERMINALS 30A W/UL

Toggle Switches DPDT ON-OFF-ON SCREW TERMINALS 30A W/UL

Buy Now Datasheet
Switch, Toggle, Dpdt, 30A, 250Vac; Switch Operation Nkk Switches - 10X9546 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Dpdt, 30A, 250Vac; Switch Operation Nkk Switches
10X9546
Switch, Toggle, Dpdt, 30A, 250Vac; Switch Operation Nkk Switches 10X9546
SWITCH, TOGGLE, DPDT, 30A, 250VAC; Switch Operation:On-Off-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:30A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

SWITCH, TOGGLE, DPDT, 30A, 250VAC; Switch Operation:On-Off-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:30A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  NKK Switches New Yorker Electronics Co., Inc. DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number S823/U 2300-S823/U 360-2912-ND S823/U S823/U S823/U 10X9546
Product Name High Capacity Standard Size Toggle Toggle Switches Toggle Switches Rocker & Toggle Switches Switches - Toggle Switches Toggle Switches Switch, Toggle, Dpdt, 30A, 250Vac; Switch Operation Nkk Switches
Switch Type Toggle Toggle Toggle Toggle Toggle Toggle Toggle
Momentary Contact Switch Function On-Off-On On-Off-On
Pole & Throw Specifications Double Pole, Double Throw; DPDT Double Pole, Double Throw Double Pole, Double Throw; DPDT Double Pole, Double Throw Double Pole, Double Throw; DPDT
Terminal Type Panel Mount Screw Terminals Screw Terminals; Screw Terminal Screw Terminals
Current Rating 30 amps 30 amps 30 amps 30 amps 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rocker & Toggle Switches - A22HW - Powell Electronics, Inc.
Specs
Switch Type Toggle
View Details
4 suppliers
Process Sealed Subminiature Toggle - A18KB-BA - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function Mom-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Rocker & Toggle Switches - AT406A - Powell Electronics, Inc.
Specs
Switch Type Toggle
View Details
2 suppliers
Process Sealed Subminiature Toggle - A12AV1 - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers