TE Connectivity Toggle Switches TMS1T4B5M2RE

Description
Toggle Switch SPDT Panel Mount
Request a Quote Datasheet
Description
Toggle Switch SPDT Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 450-2066-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
450-2066-ND
Toggle Switches 450-2066-ND
Toggle Switch SPDT Panel Mount

Toggle Switch SPDT Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Toggle Switches
TMS1T4B5M2RE
Toggle Switches TMS1T4B5M2RE
Toggle Switches PC Thru-Hole Gold SP On-None-On TS

Toggle Switches PC Thru-Hole Gold SP On-None-On TS

Buy Now Datasheet
Toggle Switch, Spdt, 20V; Switch Operation Alcoswitch Te Connectivity - 30Y9550 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Spdt, 20V; Switch Operation Alcoswitch Te Connectivity
30Y9550
Toggle Switch, Spdt, 20V; Switch Operation Alcoswitch Te Connectivity 30Y9550
TOGGLE SWITCH, SPDT, 20V; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:-; Switch Mounting:Panel Mount; Contact Voltage AC Nom:20V; Contact Voltage DC Nom:20V RoHS Compliant: Yes

TOGGLE SWITCH, SPDT, 20V; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:-; Switch Mounting:Panel Mount; Contact Voltage AC Nom:20V; Contact Voltage DC Nom:20V RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Toggle Switches
TMS1T4B5M2RE
Switches - Toggle Switches TMS1T4B5M2RE
SWITCH TOGGLE SPDT 0.4VA 20V

SWITCH TOGGLE SPDT 0.4VA 20V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 450-2066-ND TMS1T4B5M2RE 30Y9550 TMS1T4B5M2RE
Product Name Toggle Switches Toggle Switches Toggle Switch, Spdt, 20V; Switch Operation Alcoswitch Te Connectivity Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Maintained
Maintained Contact Switch Function ON/OFF Three Position (No Center OFF)
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 450-07-1-2-13F-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
Switch, toggle - K122A298A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details
Split Trim Typical Dimensions - SPT - OTTO Controls
Specs
Switch Type Toggle
Features Weather resistant or waterproof
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Hardware - AT4064B - Powell Electronics, Inc.
Specs
Switch Type Toggle
View Details