Toggle Switch SPDT Panel Mount
TOGGLE, 20A, SPDT, On-On, Quick Connect - 0.250"
TOGGLE SWITCH, SPST, 20A, 125VAC; Switch Operation:On-On; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes
SWITCH TOGGLE SPDT 20A 125V
Toggle Switches 20A 2HP SP On-On
| DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | EG4811-ND | 1400-ST143D00 | 24R3972 | ST143D00 | ST143D00 |
| Product Name | Toggle Switches | Toggle Switches | Toggle Switch, Spst, 20A, 125Vac; Switch Operation E-Switch | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | |||
| Switch Function | Maintained | Maintained | |||
| Maintained Contact Switch Function | ON/OFF | Three Position (No Center OFF) | |||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw | Single Pole, Single Throw; SPST | Single Pole, Double Throw; SPDT |