The S35 is a three-pole, double-throw toggle switch with solder lug terminals, rated for 20A resistive and 10A inductive loads at 125V AC, and 20A DC at 30V with a power factor of 0.6. It features a 25° angle of throw and is constructed with a brass toggle and bushing with chrome plating, a phenolic resin case, and silver-plated copper contacts. The switch supports splashproof sealing meeting IP67 of IEC 60529 when ordered with appropriate boot assemblies. Operating temperature ranges from -30°C to +70°C for splashproof models, and -10°C to +70°C for standard models. Mechanical life is 50,000 operations minimum, and electrical life is 25,000 operations minimum. UL and CSA certifications are available when ordered with corresponding suffixes.
S1AWB-WL
MEDIUM CAPACITY STANDARD SIZE TOGGLE
MEDIUM CAPACITY STANDARD SIZE TOGGLE
Toggle Switch 3PDT Panel Mount
SWITCH TOGGLE 3PDT 15A 125V
SWITCH, STANDARD SIZE TOGGLE, SOLDER LUG TERMINALS, 3PDT, ON-NONE-(ON)
SWITCH, TOGGLE, 3PDT, 20A, 250VAC; Switch Operation:On-(On); Contact Configuration:3PDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Toggle Switches 3PDT ON-MOM 15A SOLDER LUG
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | S35 | 2300-S35 | S35 | 360-1918-ND | S35 | 70192218 | 10X9470 | S35 |
| Product Name | Medium Capacity Standard Size Toggle | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches | SWITCH, STANDARD SIZE TOGGLE, SOLDER LUG TERMINALS, 3PDT, ON-NONE-(ON) | Switch, Toggle, 3Pdt, 20A, 250Vac; Switch Operation Nkk Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Mom | Momentary ON | On-Mom | On-None-(On) | ||||
| Pole & Throw Specifications | 3PDT | 3PDT | 3PDT | 3PDT | 3PDT | |||
| Terminal Type | Panel Mount | Solder Terminals | Solder Terminals; Solder Lug | Solder Terminals | Screw Terminals | |||
| Current Rating | 15 to 20 amps | 15 amps | 15 amps | 15 to 20 amps | 20 amps |