The S42F is a four-pole double-throw toggle switch with quick connect terminals, rated for 20A resistive and 9A inductive loads at 125V AC, and 20A at 30V DC with a power factor of 0.6. It has an angle of throw of 25° and operates within a temperature range of -10°C to +70°C. The toggle is made of PBT resin with a chrome-plated brass lever, the case is phenolic resin, and terminals are tin-plated brass. It meets IP67 for splashproof models and is certified by UL and CSA when ordered with appropriate markings. Mounting requires a double nut with 2.94Nm torque, and the maximum panel thickness is 0.181" (4.6mm).
S1AWB-WL
Toggle Switch 4PDT Panel Mount
MEDIUM CAPACITY STANDARD SIZE TOGGLE
MEDIUM CAPACITY STANDARD SIZE TOGGLE
MEDIUM CAPACITY STANDARD SIZE TOGGLE
NKK Switches S42F Toggle Switch
SWITCH, TOGGLE, 4PDT, 25A, 125VAC; Switch Operation:On-On; Contact Configuration:4PDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:25A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes
SWITCH TOGGLE 4PDT 20A 125V
Toggle Switches 20A 125-250VAC 20VDC 4PDT ON-ON QC
| NKK Switches | DigiKey | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | S42F | 360-2094-ND | S42F | 2300-S42F | 1960233 | 10X9483 | S42F | S42F |
| Product Name | Medium Capacity Standard Size Toggle | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Switch, Toggle, 4Pdt, 25A, 125Vac; Switch Operation Nkk Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-on | On-On | |||||
| Pole & Throw Specifications | 4PDT | 4PDT | 4PDT | 4PDT | ||||
| Terminal Type | Panel Mount | Quick Connect / Blade | Quick connect | Quick Connect - 0.250\" (6.3mm) | Screw Terminals | |||
| Current Rating | 20 amps | 20 amps | 25 amps | 20 amps |