DigiKey Datasheets for Transformers

Transformers are electrical devices that are designed to transfer energy from one circuit to another by electromagnetic induction. They are used typically to increase or decrease voltage as it passes from one side of the device through the other.
Transformers: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14 20 27
Product Name Notes
1.7mH General Purpose Pulse Transformer 1CT:1CT Surface Mount
1.84mH General Purpose Pulse Transformer 2:1 Surface Mount
1.89mH General Purpose Pulse Transformer 1:1:1 Surface Mount
1.92mH General Purpose Pulse Transformer 1:1 Through Hole
1.9mH General Purpose Pulse Transformer 1:1 Through Hole
1000A Current Sense Transformer 50Hz ~ 60Hz Chassis Mount
1000A Rogowski Coil Current Sense Transformer 50Hz ~ 60Hz Free Hanging (In-Line)
100A Current Sense Transformer 50Hz ~ 60Hz Chassis Mount
10mH General Purpose Pulse Transformer 1:1 Surface Mount
10mH General Purpose Pulse Transformer 1:1 Through Hole
10mH General Purpose Pulse Transformer 1:1:1 Surface Mount
10mH General Purpose Pulse Transformer 1:1:1 Through Hole
10mH General Purpose Pulse Transformer 1CT:1 Surface Mount
10mH General Purpose Pulse Transformer 1CT:1 Through Hole
10mH General Purpose Pulse Transformer 1CT:1CT Surface Mount
10mH General Purpose Pulse Transformer 1CT:1CT Through Hole
10mH General Purpose Pulse Transformer 2:1 Surface Mount
10mH General Purpose Pulse Transformer 2:1 Through Hole
11.7mH General Purpose Pulse Transformer 1:1 Through Hole
125A Current Sense Transformer 50Hz ~ 60Hz Chassis Mount
150µH General Purpose Pulse Transformer 1:1 Surface Mount
1500A Current Sense Transformer 50Hz ~ 60Hz Chassis Mount
150A Current Sense Transformer 50Hz ~ 60Hz Chassis Mount
16.3mH SCR and Triac Trigger (Encapsulated) Pulse Transformer 1:1 Through Hole
16.3mH SCR and Triac Trigger (Encapsulated) Pulse Transformer 1:1:1 Through Hole
16.3mH SCR and Triac Trigger (Encapsulated) Pulse Transformer 2:1:1 Through Hole
160µH General Purpose Pulse Transformer 2:1 Surface Mount
180µH General Purpose Pulse Transformer 1:1:1 Surface Mount
190µH General Purpose Pulse Transformer 1CT:1 Surface Mount
190µH General Purpose Pulse Transformer 1CT:1CT Surface Mount
1mH General Purpose Pulse Transformer 1:1 Surface Mount
1mH General Purpose Pulse Transformer 1:1 Through Hole
1mH General Purpose Pulse Transformer 1:1:1 Surface Mount
1mH General Purpose Pulse Transformer 1:1:1 Through Hole
1mH General Purpose Pulse Transformer 1CT:1 Surface Mount
1mH General Purpose Pulse Transformer 1CT:1 Through Hole
1mH General Purpose Pulse Transformer 1CT:1CT Surface Mount
1mH General Purpose Pulse Transformer 1CT:1CT Through Hole
1mH General Purpose Pulse Transformer 2:1 Surface Mount
1mH General Purpose Pulse Transformer 2:1 Through Hole
1mH SCR and Triac Trigger (Encapsulated) Pulse Transformer 1:1 Through Hole
1mH SCR and Triac Trigger (Encapsulated) Pulse Transformer 1:1:1 Through Hole
1mH SCR and Triac Trigger (Encapsulated) Pulse Transformer 2:1:1 Through Hole
2.06mH General Purpose Pulse Transformer 1:1:1 Through Hole
20.1µH General Purpose Pulse Transformer 1:1 Through Hole
200µH General Purpose Pulse Transformer 1:1 Surface Mount
200µH General Purpose Pulse Transformer 1:1 Through Hole
200µH General Purpose Pulse Transformer 1:1:1 Surface Mount
200µH General Purpose Pulse Transformer 1:1:1 Through Hole
200µH General Purpose Pulse Transformer 1CT:1 Surface Mount
200µH General Purpose Pulse Transformer 1CT:1 Through Hole
200µH General Purpose Pulse Transformer 1CT:1CT Surface Mount
200µH General Purpose Pulse Transformer 1CT:1CT Through Hole
200µH General Purpose Pulse Transformer 2:1 Surface Mount
200µH General Purpose Pulse Transformer 2:1 Through Hole
200µH Isolation and Data Interface (Encapsulated) Pulse Transformer 1:2.24 Through Hole
200, 50/50 Impedance Primary Ohms 2.4k, 600/600 Impedance Secondary Ohms Audio Transformer 50Hz ~ 15kHz Chassis Mount
200, 50/50 Impedance Primary Ohms 200, 50/50 Impedance Secondary Ohms Audio Transformer 50Hz ~ 15kHz Chassis Mount
200, 50/50 Impedance Primary Ohms 600, 150/150 Impedance Secondary Ohms Audio Transformer 20Hz ~ 20kHz Chassis Mount
200, 50/50 Impedance Primary Ohms 600, 150/150 Impedance Secondary Ohms Audio Transformer 50Hz ~ 15kHz Chassis Mount
200A Current Sense Transformer 50Hz ~ 60Hz Chassis Mount
20k, 5k/5k Impedance Primary Ohms 200, 50/50 Impedance Secondary Ohms Audio Transformer 50Hz ~ 15kHz Chassis Mount
20k, 5k/5k Impedance Primary Ohms 40k, 10k/10k Impedance Secondary Ohms 1:4 Audio Transformer 50Hz ~ 15kHz Chassis Mount
20k, 5k/5k Impedance Primary Ohms 500, 125/125 Impedance Secondary Ohms Audio Transformer 50Hz ~ 15kHz Chassis Mount
20k, 5k/5k Impedance Primary Ohms 600, 150/150 Impedance Secondary Ohms Audio Transformer 20Hz ~ 20kHz Chassis Mount
20k, 5k/5k Impedance Primary Ohms 80k, 20k/20k Impedance Secondary Ohms 1:2 Audio Transformer 50Hz ~ 15kHz Chassis Mount
219µH General Purpose Pulse Transformer 1:1 Through Hole
250µH Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1.33 Through Hole
2500A Current Sense Transformer 50Hz ~ 60Hz Chassis Mount
250A Current Sense Transformer 50Hz ~ 60Hz Chassis Mount
260µH Isolation and Data Interface (Encapsulated) Pulse Transformer 1.14CT:1CT Through Hole
2mH General Purpose Pulse Transformer 1:1 Surface Mount
2mH General Purpose Pulse Transformer 1:1 Through Hole
2mH General Purpose Pulse Transformer 1:1:1 Surface Mount
2mH General Purpose Pulse Transformer 1:1:1 Through Hole
2mH General Purpose Pulse Transformer 1CT:1 Surface Mount
2mH General Purpose Pulse Transformer 1CT:1 Through Hole
2mH General Purpose Pulse Transformer 1CT:1CT Surface Mount
2mH General Purpose Pulse Transformer 1CT:1CT Through Hole
2mH General Purpose Pulse Transformer 2:1 Surface Mount
2mH General Purpose Pulse Transformer 2:1 Through Hole
2mH Isolation and Data Interface (Encapsulated) Pulse Transformer 1CT:1 Through Hole
3.2mH General Purpose Pulse Transformer 1CT:1 Surface Mount
3.2mH General Purpose Pulse Transformer 1CT:1CT Through Hole
3.35mH General Purpose Pulse Transformer 1:1:1 Surface Mount
3.3mH General Purpose Pulse Transformer 2:1 Surface Mount
3.65mH General Purpose Pulse Transformer 1:1 Surface Mount
3.7mH General Purpose Pulse Transformer 1CT:1CT Surface Mount
30, 7.5/7.5 Impedance Primary Ohms 40k, 10k/10k Impedance Secondary Ohms Audio Transformer 50Hz ~ 15kHz Chassis Mount
300A Current Sense Transformer 50Hz ~ 60Hz Chassis Mount
310µH Isolation and Data Interface (Encapsulated) Pulse Transformer 1CT:1.33CT Through Hole
32A Current Sense Transformer 50Hz ~ 60Hz Chassis Mount
350µH General Purpose Pulse Transformer 1:1 Surface Mount
350A Current Sense Transformer 50Hz ~ 60Hz Chassis Mount
35A Current Sense Transformer 50Hz ~ 60Hz Chassis Mount
380µH General Purpose Pulse Transformer 1:1:1 Surface Mount
4.35mH General Purpose Pulse Transformer 2CT:1CT Through Hole
4000A Rogowski Coil Current Sense Transformer 50Hz ~ 60Hz Free Hanging (In-Line)
400A Current Sense Transformer 50Hz ~ 60Hz Chassis Mount
40k, 10k/10k Impedance Primary Ohms 40k, 10k/10k Impedance Secondary Ohms 1:1 Audio Transformer 50Hz ~ 15kHz Chassis Mount
40k, 10k/10k Impedance Primary Ohms 40k, 10k/10k Impedance Secondary Ohms Audio Transformer 20Hz ~ 20kHz Chassis Mount
40k, 10k/10k Impedance Primary Ohms 500, 125/125 Impedance Secondary Ohms Audio Transformer 50Hz ~ 15kHz Chassis Mount
48, 12/12 Impedance Primary Ohms 600, 150/150 Impedance Secondary Ohms Audio Transformer 20Hz ~ 20kHz Chassis Mount
490µH General Purpose Pulse Transformer 1CT:1 Surface Mount
492µH General Purpose Pulse Transformer 1:1 Through Hole
4mH General Purpose Pulse Transformer 1:1 Surface Mount
4mH General Purpose Pulse Transformer 1:1 Through Hole
4mH General Purpose Pulse Transformer 1:1:1 Surface Mount
4mH General Purpose Pulse Transformer 1:1:1 Through Hole
4mH General Purpose Pulse Transformer 1CT:1 Surface Mount
4mH General Purpose Pulse Transformer 1CT:1 Through Hole
4mH General Purpose Pulse Transformer 1CT:1CT Surface Mount
4mH General Purpose Pulse Transformer 1CT:1CT Through Hole
4mH General Purpose Pulse Transformer 2:1 Surface Mount
4mH General Purpose Pulse Transformer 2:1 Through Hole
4mH SCR and Triac Trigger (Encapsulated) Pulse Transformer 1:1 Through Hole
4mH SCR and Triac Trigger (Encapsulated) Pulse Transformer 1:1:1 Through Hole
4mH SCR and Triac Trigger (Encapsulated) Pulse Transformer 2:1:1 Through Hole
50µH General Purpose Pulse Transformer 1:1 Through Hole
50µH General Purpose Pulse Transformer 1CT:1 Surface Mount
500µH General Purpose Pulse Transformer 1:1 Surface Mount
500µH General Purpose Pulse Transformer 1:1 Through Hole
500µH General Purpose Pulse Transformer 1:1:1 Surface Mount
500µH General Purpose Pulse Transformer 1:1:1 Through Hole
500µH General Purpose Pulse Transformer 1CT:1 Surface Mount
500µH General Purpose Pulse Transformer 1CT:1 Through Hole
500µH General Purpose Pulse Transformer 1CT:1CT Surface Mount
500µH General Purpose Pulse Transformer 1CT:1CT Through Hole
500µH General Purpose Pulse Transformer 2:1 Surface Mount
500µH General Purpose Pulse Transformer 2:1 Through Hole
500, 125/125 Impedance Primary Ohms 40k, 10k/10k Impedance Secondary Ohms Audio Transformer 50Hz ~ 15kHz Chassis Mount
500, 125/125 Impedance Primary Ohms 500, 125/125 Impedance Secondary Ohms Audio Transformer 50Hz ~ 15kHz Chassis Mount
500A Current Sense Transformer 50Hz ~ 60Hz Chassis Mount
50A Current Sense Transformer 50Hz ~ 60Hz Chassis Mount
53µH General Purpose Pulse Transformer 1:1:1 Surface Mount
58µH General Purpose Pulse Transformer 1:1 Surface Mount
600, 150/150 Impedance Primary Ohms 1.2k, 300/300 Impedance Secondary Ohms Audio Transformer 20Hz ~ 20kHz Chassis Mount
600, 150/150 Impedance Primary Ohms 2.4k, 600/600 Impedance Secondary Ohms Audio Transformer 50Hz ~ 15kHz Chassis Mount
600, 150/150 Impedance Primary Ohms 4.8k, 1.2k/1.2k Impedance Secondary Ohms Audio Transformer 20Hz ~ 20kHz Chassis Mount
600, 150/150 Impedance Primary Ohms 40k, 10k/10k Impedance Secondary Ohms Audio Transformer 20Hz ~ 20kHz Chassis Mount
600, 150/150 Impedance Primary Ohms 600, 150/150 Impedance Secondary Ohms Audio Transformer 20Hz ~ 20kHz Chassis Mount
600A Current Sense Transformer 50Hz ~ 60Hz Chassis Mount
60A Current Sense Transformer 50Hz ~ 60Hz Chassis Mount
64A Current Sense Transformer 50Hz ~ 60Hz Chassis Mount
65µH General Purpose Pulse Transformer 1CT:1CT Surface Mount
65µH General Purpose Pulse Transformer 2:1 Surface Mount
67µH General Purpose Pulse Transformer 1:1 Surface Mount
67µH General Purpose Pulse Transformer 1:1 Through Hole
67µH General Purpose Pulse Transformer 1:1:1 Surface Mount
67µH General Purpose Pulse Transformer 1:1:1 Through Hole
67µH General Purpose Pulse Transformer 1CT:1 Surface Mount
67µH General Purpose Pulse Transformer 1CT:1 Through Hole
67µH General Purpose Pulse Transformer 1CT:1CT Surface Mount
67µH General Purpose Pulse Transformer 1CT:1CT Through Hole
67µH General Purpose Pulse Transformer 2:1 Surface Mount
67µH General Purpose Pulse Transformer 2:1 Through Hole
700µH General Purpose Pulse Transformer 1:1 Through Hole
750A Current Sense Transformer 50Hz ~ 60Hz Chassis Mount
75A Current Sense Transformer 50Hz ~ 60Hz Chassis Mount
800A Current Sense Transformer 50Hz ~ 60Hz Chassis Mount
850µH General Purpose Pulse Transformer 1:1 Surface Mount
850µH General Purpose Pulse Transformer 2:1 Surface Mount
970µH General Purpose Pulse Transformer 1:1:1 Surface Mount
980µH General Purpose Pulse Transformer 1CT:1 Surface Mount
AUDIO XFMR 15K / 11.5K CHAS MNT
AUDIO XFMR
Flyback Converters For For AC/DC Converters SMPS Transformer 6000Vrms Isolation 100kHz Through Hole
For SMPS Transformer 4000Vrms Isolation 130kHz Surface Mount
General Purpose Pulse Transformer Through Hole
Impedance Primary Ohms Impedance Secondary Ohms 1:4 Audio Transformer 50Hz ~ 15kHz Chassis Mount
Impedance Primary Ohms Impedance Secondary Ohms Audio Transformer 50Hz ~ 15kHz Chassis Mount
LED Drivers, AC/DC SMPS For For AC/DC Converters SMPS Transformer 1500Vrms Isolation 100kHz Through Hole
LED Drivers, AC/DC SMPS For For AC/DC Converters SMPS Transformer 4000Vrms Isolation 60 ~ 150kHz Surface Mount
LED Drivers, AC/DC SMPS For For AC/DC Converters SMPS Transformer 4000Vrms Isolation 60kHz Through Hole
LED Drivers, AC/DC SMPS For SMPS Transformer 4500Vrms Isolation 85kHz Surface Mount
MST 1-PHASE CONTROL AND ISOLATIO
MTS 1-PHASE CONTROL AND ISOLATIO
PULSE XFMR 1:1 2MH
PULSE XFMR 1:1 58UH
PULSE XFMR 1:1:1 180UH
PULSE XFMR 1:1:1 380UH
PULSE XFMR 1CT:1 190UH
PUSH PULL TRANSFORMER 1:1.23 UI
PUSH PULL TRANSFORMER 475H; 1:1.
PUSH PULL TRANSFORMER 475H; 1:2;
PUSH PULL TRANSFORMER UI = 3.3 V
PWR XFMR LAMINATED 130VA CHAS MT
PWR XFMR LAMINATED 160VA CHAS MT
PWR XFMR LAMINATED 175VA CHAS MT
PWR XFMR LAMINATED 2000VA CHAS
PWR XFMR LAMINATED 25VA CHAS MT
PWR XFMR LAMINATED 320VA CHAS MT
PWR XFMR LAMINATED 480VA CHAS MT
PWR XFMR LAMINATED 640VA CHAS MT
PWR XFMR LAMINATED 80VA CHAS MT
PWR XFMR LAMINATED 960VA CHAS MT
Resonant Converters For For AC/DC Converters SMPS Transformer 4000Vrms Isolation 70 ~ 120kHz Through Hole
TRANSFORMER 142UH MAX253 SMD
TRANSFORMER 142UH MAX253 TH
TRANSFORMER 150UH TH
TRANSFORMER 180UH TH
TRANSFORMER 200UH TH
TRANSFORMER 203UH PE22100 SMD
TRANSFORMER 225UH TH
TRANSFORMER 240UH MAX253 SMD
TRANSFORMER 240UH MAX253 TH
TRANSFORMER 250UH TH
TRANSFORMER 260UH PE22100 TH
TRANSFORMER 300UH TH
TRANSFORMER 310UH PE22100 TH
TRANSFORMER 335UH PE22100 SMD
TRANSFORMER 360UH MAX253 SMD
TRANSFORMER 375UH TH
TRANSFORMER 380UH MAX253 SMD
TRANSFORMER 380UH MAX253 TH
TRANSFORMER 450UH TH
TRANSFORMER 830UH MAX253 SMD
TRANSFORMER 830UH MAX253 TH
TRANSFORMER SMD
XFMR 128UH SMD
XFMR 600 150/150 / 60K CHAS MNT
XFMR 600 300 200 110 50 / 600
XFMR 600, 250/50 / 60K CHAS MNT
XFMR FWD P-P DC/DC CONV 475UH SM
XFMR P-P DC/DC CONV 86UH SMD
XFRMR 1:1 4KV SMD MAX250
XFRMR 1:1 SMD MAX250
XFRMR 1:1.5 T/H ADM2485 ANLG DEV
XFRMR 1:2.2 T/H ADM2485 ANLG DEV
XFRMR MAX250 1.5KVDC 2.5 MH DIP
XFRMR MAX250 1.5KVDC 2.5 MH SMD
XFRMR MAX250 4KVDC 2.5 MH DIP
XFRMR MAX250 4KVDC 2.5 MH SMD

<< Prev Next >>