2mH General Purpose Pulse Transformer 1CT:1CT Surface Mount
PULSE XFMR 1CT:1CT 2MH Product overview: 78615/1MC-R from Murata Power Solutions is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 2MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-78615/1MC-R can be used for catalog matching and distributor lookup.
Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 766184-78615/1MC-R
Series: *
Family Name: 786
Categories: Transformers
Dimension: 0.354" L x 0.375" W (9.00mm x 9.52mm)
Height - Seated (Maximum): 0.250" (6.35mm)
Alternative Parts (Cross-Reference): 78615/1MC;
Introduction Date: October 01, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2021
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
PULSE XFMR 1CT:1CT 2MH
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transformers | Transformers | Transformers | Transformers |
| Product Number | 78615/1MC-R-ND | 166-78615/1MC-R | 766184-78615/1MC-R | 78615/1MC-R |
| Product Name | Pulse Transformers | 2MH Pulse Transformer | Pulse Transformers - 78615/1MC-R | Transformers - Pulse Transformers |
| Category | Signal | Signal | Signal | Signal |