XFRMR 1:1.5 T/H ADM2485 ANLG DEV
XFRMR 1:1.5 T/H ADM2485 ANLG DEV
PULSE TRANSFORMER; SMPS Transformer Type:Toroidal Converter; Current Rating:200mA; Frequency Range:-; Power Rating:-; Isolation Voltage:2.5kV; Secondary Voltages:6V; Transformer Mounting:Surface Mount; Product Range:782485/55C SeriesRoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transformers | Transformers | Power Transformers |
| Product Number | 811-1204-5-ND | 782485/55C | 12N4244 |
| Product Name | Specialty Transformers | Transformers - Specialty Transformers | Pulse Transformer; Smps Transformer Type Murata Power Solutions |
| Category | Signal | Signal |