Murata Power Solutions Specialty Transformers 78253/35JC

Description
TRANSFORMER 360UH MAX253 SMD
Request a Quote Datasheet
Description
TRANSFORMER 360UH MAX253 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Transformers - 811-2413-ND - DigiKey
Thief River Falls, MN, United States
Specialty Transformers
811-2413-ND
Specialty Transformers 811-2413-ND
TRANSFORMER 360UH MAX253 SMD

TRANSFORMER 360UH MAX253 SMD

Buy Now Datasheet
PCB Transformers - 2798039 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Transformers
2798039
PCB Transformers 2798039
Power Transformer J STD 020D 1:2.27SM

Power Transformer J STD 020D 1:2.27SM

Supplier's Site
PCB Transformers - 2798038 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Transformers
2798038
PCB Transformers 2798038
Power Transformer J STD 020D 1:2.27SM

Power Transformer J STD 020D 1:2.27SM

Supplier's Site
Max253-Sm Transformer, 5V, 0.1A, 1 Murata Power Solutions - 32T2092 - Newark, An Avnet Company
Chicago, IL, United States
Max253-Sm Transformer, 5V, 0.1A, 1 Murata Power Solutions
32T2092
Max253-Sm Transformer, 5V, 0.1A, 1 Murata Power Solutions 32T2092
MAX253-SM TRANSFORMER, 5V, 0.1A, 1:2.27; SMPS Transformer Type:Toroidal Converter; Current Rating:100mA; Frequency Range:500kHz; Power Rating:-; Isolation Voltage:1.5kV; Secondary Voltages:5V; Transformer Mounting:Surface Mount RoHS Compliant: Yes

MAX253-SM TRANSFORMER, 5V, 0.1A, 1:2.27; SMPS Transformer Type:Toroidal Converter; Current Rating:100mA; Frequency Range:500kHz; Power Rating:-; Isolation Voltage:1.5kV; Secondary Voltages:5V; Transformer Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Transformers - Specialty Transformers
78253/35JC
Transformers - Specialty Transformers 78253/35JC
XFRMR 1:2.27 SMD MAX253

XFRMR 1:2.27 SMD MAX253

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Power Transformers Power Transformers Transformers
Product Number 811-2413-ND 2798039 32T2092 78253/35JC
Product Name Specialty Transformers PCB Transformers Max253-Sm Transformer, 5V, 0.1A, 1 Murata Power Solutions Transformers - Specialty Transformers
Category Signal Signal
Other Transformer Types / Applications Specialty Transformers
Mounting Chip Transformer Chip Transformer
Unlock Full Specs
to access all available technical data