DigiKey Datasheets for Transformers

Transformers are electrical devices that are designed to transfer energy from one circuit to another by electromagnetic induction. They are used typically to increase or decrease voltage as it passes from one side of the device through the other.
Transformers: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 20 27
Product Name Notes
100µH Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Surface Mount
120VAC, 140VAC Terminals Output 25A (3.5kVA) Constant Current Variable Transformer Input Terminals
120VAC, 140VAC, 240VAC, 280VAC Terminals Output 75A (10.5kVA) Constant Current Variable Transformer Input Terminals
140µH Isolation and Data Interface (Encapsulated) Pulse Transformer 1CT:2CT Transmitter, 1CT:1CT Receiver Surface Mount
140µH LAN 10G Base-T Pulse Transformer 1CT:2CT Transmitter, 1CT:1CT Receiver Surface Mount
150A Current Sense Transformer 50Hz ~ 60Hz DIN Rail
200µH Isolation and Data Interface (Encapsulated) Pulse Transformer 1CT:1.414CT Transmitter, 1CT:1CT Receiver Surface Mount
200A Current Sense Transformer 50Hz ~ 60Hz DIN Rail
240VAC, 280VAC Terminals Output 10A (2.8kVA) Constant Current Variable Transformer Input Terminals
25250202100011
300A Current Sense Transformer 50Hz ~ 60Hz DIN Rail
350µH LAN 10/100 Base-T Pulse Transformer 1CT:1CT Surface Mount
4000A Current Sense Transformer 16Hz ~ 1kHz DIN Rail
4000A Current Sense Transformer 45Hz ~ 65Hz DIN Rail
600A Current Sense Transformer 50Hz ~ 60Hz DIN Rail
60A Current Sense Transformer 50Hz ~ 60Hz DIN Rail
BALUN 2.4GHZ ~ 2.5GHZ 50 / -OHM
CMA-31-200-5A-5VA-1
CMA-31-41-SNAP-ON
CMA-51-1250-5A-5VA-0 ,5
CMA-61-1500-5A-5VA-0 ,5
CMA-81-2000-5A-10VA- 1
CMA-812-15-5A-7.5VA- 0.5
CMA-RCM-DACT-120
CMA-RCM-DACT-20
CMA-RCM-DACT-35
CMA-RCM-DACT-60
CURRENT-MEASURING TRANSDUCER, IN
Impedance Primary Ohms Impedance Secondary Ohms Audio Transformer Chassis Mount
KCMA 5-1000-5A-5VA-0.5
KCMA 5-250-5A-1.5VA-1
KCMA 5-400-5A-1VA-0.5
KCMA-18-100-1A-0.3VA -1
KCMA-18-125-1A-0.5VA -1
KCMA-18-125-1A-1,5VA -3
KCMA-18-150-5A-1VA-1
KCMA-18-200-1A-3VA-3
KCMA-18-250-5A-1VA-0 .5
KCMA-18-75-1A-1VA-3
KCMA-28-200-1A-0.3VA -1
KCMA-28-250-5A-1VA-1
KCMA-28-400-1A-2.5VA -1
KCMA-42-1000-1A-2.5V A-0.5
KCMA-42-300-1A-2.5VA -1
KCMA-42-400-1A-2.5VA -0.5
KCMA-42-500-5A-5VA-1
KCMA-42-750-1A-2.5VA -0.5
KCMA-44-1000-5A-5VA- 1
KCMA-8-2000-5A-15VA1
KCMA-8-2500-5A-15VA1
KCMA-8-3000-5A-15VA1
KCMA-8-4000-5A-15VA1
KCMA-8-5000-5A-15VA1
KCMA-RCM-58D
MDL LAN 1GBT 1 PORT SMD
MDL LAN 1GBT POE 60W SMD
PACT MCR-V1-21-44-500-5A- 1
PACT MCR-V2-10020-129-200 0-1A1
PACT MCR-V2-3015- 60- 250-5A-1
PACT MCR-V2-3015- 60- 80-5A-1
PACT MCR-V2-4012-70-200-1 A-1
PACT MCR-V2-4012-70-250-1 A-1
PACT MCR-V2-4012-70-400-1 A-1
PACT MCR-V2-6015- 85- 400-5A-1
PACT MCR-V2-6015- 85- 500-5A-1
PACT MCR-V2-6015- 85- 750-5A-1
PACT MCR-V2-6015- 85- 800-5A-1
PACT MCR-V2-6015- 85-1000-5A-1
PACT MCR-V2-6015- 85-1250-5A-1
PACT MCR-V2-6015-85-800-1 A-1
POWER TX 6V @ 12.5A, 3V @ 25A
Pulse Transformer Surface Mount
Pulse Transformer
PWR XFMR 250VA CHAS MT
PWR XFMR CHAS MT
PWR XFMR LAMINATED 1.89VA CHAS
PWR XFMR LAMINATED 1.8VA CHAS MT
PWR XFMR LAMINATED 100VA CHAS MT
PWR XFMR LAMINATED 101VA CHAS MT
PWR XFMR LAMINATED 116VA CHAS MT
PWR XFMR LAMINATED 118VA CHAS MT
PWR XFMR LAMINATED 12.6VA CHAS
PWR XFMR LAMINATED 1200VA CHAS
PWR XFMR LAMINATED 120VA CHAS MT
PWR XFMR LAMINATED 123VA CHAS MT
PWR XFMR LAMINATED 126VA CHAS MT
PWR XFMR LAMINATED 12VA CHAS MT
PWR XFMR LAMINATED 137VA CHAS MT
PWR XFMR LAMINATED 138VA CHAS MT
PWR XFMR LAMINATED 14.4VA CHAS
PWR XFMR LAMINATED 144VA CHAS MT
PWR XFMR LAMINATED 146VA CHAS MT
PWR XFMR LAMINATED 14VA CHAS MT
PWR XFMR LAMINATED 150VA CHAS MT
PWR XFMR LAMINATED 152VA CHAS MT
PWR XFMR LAMINATED 159VA CHAS MT
PWR XFMR LAMINATED 15VA CHAS MT
PWR XFMR LAMINATED 16.8VA CHAS
PWR XFMR LAMINATED 167VA CHAS MT
PWR XFMR LAMINATED 16VA CHAS MT
PWR XFMR LAMINATED 17.5VA CHAS
PWR XFMR LAMINATED 175VA CHAS MT
PWR XFMR LAMINATED 176VA CHAS MT
PWR XFMR LAMINATED 18.9VA CHAS
PWR XFMR LAMINATED 182VA CHAS MT
PWR XFMR LAMINATED 186VA CHAS MT
PWR XFMR LAMINATED 18VA CHAS MT
PWR XFMR LAMINATED 192VA CHAS MT
PWR XFMR LAMINATED 198VA CHAS MT
PWR XFMR LAMINATED 2.4VA CHAS MT
PWR XFMR LAMINATED 229VA CHAS MT
PWR XFMR LAMINATED 236VA CHAS MT
PWR XFMR LAMINATED 2400VA CHAS
PWR XFMR LAMINATED 240VA CHAS MT
PWR XFMR LAMINATED 248VA CHAS MT
PWR XFMR LAMINATED 24VA CHAS MT
PWR XFMR LAMINATED 25.2VA CHAS
PWR XFMR LAMINATED 26.5VA CHAS
PWR XFMR LAMINATED 26VA CHAS MT
PWR XFMR LAMINATED 273VA CHAS MT
PWR XFMR LAMINATED 27VA CHAS MT
PWR XFMR LAMINATED 288VA CHAS MT
PWR XFMR LAMINATED 28VA CHAS MT
PWR XFMR LAMINATED 29VA CHAS MT
PWR XFMR LAMINATED 2VA CHAS MT
PWR XFMR LAMINATED 3.6VA CHAS MT
PWR XFMR LAMINATED 3.78VA CHAS
PWR XFMR LAMINATED 30VA CHAS MT
PWR XFMR LAMINATED 31.5VA CHAS
PWR XFMR LAMINATED 32VA CHAS MT
PWR XFMR LAMINATED 35.2VA CHAS
PWR XFMR LAMINATED 36VA CHAS MT
PWR XFMR LAMINATED 37.8VA CHAS
PWR XFMR LAMINATED 38VA CHAS MT
PWR XFMR LAMINATED 4.2VA CHAS MT
PWR XFMR LAMINATED 4.5VA CHAS MT
PWR XFMR LAMINATED 4.8VA CHAS MT
PWR XFMR LAMINATED 40VA CHAS MT
PWR XFMR LAMINATED 41VA CHAS MT
PWR XFMR LAMINATED 42VA CHAS MT
PWR XFMR LAMINATED 43VA CHAS MT
PWR XFMR LAMINATED 454VA CHAS MT
PWR XFMR LAMINATED 45VA CHAS MT
PWR XFMR LAMINATED 480VA CHAS MT
PWR XFMR LAMINATED 48VA CHAS MT
PWR XFMR LAMINATED 49VA CHAS MT
PWR XFMR LAMINATED 50.4VA CHAS
PWR XFMR LAMINATED 50VA CHAS MT
PWR XFMR LAMINATED 52.5VA CHAS
PWR XFMR LAMINATED 53VA CHAS MT
PWR XFMR LAMINATED 54VA CHAS MT
PWR XFMR LAMINATED 56VA CHAS MT
PWR XFMR LAMINATED 59VA CHAS MT
PWR XFMR LAMINATED 6.3VA CHAS MT
PWR XFMR LAMINATED 600VA CHAS MT
PWR XFMR LAMINATED 60VA CHAS MT
PWR XFMR LAMINATED 63VA CHAS MT
PWR XFMR LAMINATED 65VA CHAS MT
PWR XFMR LAMINATED 6VA CHAS MT
PWR XFMR LAMINATED 7.5VA CHAS MT
PWR XFMR LAMINATED 7.6VA CHAS MT
PWR XFMR LAMINATED 70.56VA CHAS
PWR XFMR LAMINATED 72VA CHAS MT
PWR XFMR LAMINATED 74VA CHAS MT
PWR XFMR LAMINATED 75VA CHAS MT
PWR XFMR LAMINATED 76VA CHAS MT
PWR XFMR LAMINATED 7VA CHAS MT
PWR XFMR LAMINATED 8.4VA CHAS MT
PWR XFMR LAMINATED 80VA CHAS MT
PWR XFMR LAMINATED 83VA CHAS MT
PWR XFMR LAMINATED 84VA CHAS MT
PWR XFMR LAMINATED 8VA CHAS MT
PWR XFMR LAMINATED 9.6VA CHAS MT
PWR XFMR LAMINATED 90VA CHAS MT
PWR XFMR LAMINATED 95VA CHAS MT
PWR XFMR LAMINATED 96VA CHAS MT
PWR XFMR LAMINATED CHAS MT
PWR XFMR SEMI-TORO 10VA TH
PWR XFMR SEMI-TORO 12VA TH
PWR XFMR SEMI-TORO 18VA TH
PWR XFMR SEMI-TORO 2.5VA TH
PWR XFMR SEMI-TORO 24VA TH
PWR XFMR SEMI-TORO 2VA TH
PWR XFMR SEMI-TORO 40VA TH
PWR XFMR SEMI-TORO 48VA TH
PWR XFMR SEMI-TORO 5VA TH
PWR XFMR SEMI-TORO 6VA TH
PWR XFMR SEMI-TORO 9VA TH
PWR XFMR TOROIDAL 2500VA CHAS MT
RCMA-B22-D125-4.5
RCMA-B22-D175-4.5
RCMA-B22-D300-6.0
RCMC-5000-1A-P
RF Balun 2.3GHz ~ 2.39GHz 50 / 50Ohm 1008 (2520 Metric), 6 PC Pad
RF Balun 2.3GHz ~ 2.69GHz 50 / -Ohm 0805 (2012 Metric), 6 PC Pad
RF Balun 2.3GHz ~ 2.69GHz 50 / 100Ohm 0202 (0505 Metric), 4 PC Pad
RF Balun 2.3GHz ~ 2.7GHz 50 / 100Ohm 0603 (1608 Metric)
RF Balun 2.3GHz ~ 2.7GHz 50 / 50Ohm 0603 (1608 Metric)
RF Balun 2.4GHz ~ 2.5GHz 50 / -Ohm 0603 (1608 Metric), 6 PC Pad
RF Balun 2.4GHz ~ 2.5GHz 50 / -Ohm 0603 (1608 Metric)
RF Balun 2.4GHz ~ 2.5GHz 50 / -Ohm 0805 (2012 Metric), 6 PC Pad
RF Balun 2.4GHz ~ 2.5GHz 50 / -Ohm 0805 (2012 Metric), 8 PC Pad
RF Balun 2.4GHz ~ 2.5GHz 50 / -Ohm 0805 (2012 Metric)
RF Balun 2.4GHz ~ 2.5GHz 50 / 100Ohm 0603 (1608 Metric)
RF Balun 2.4GHz ~ 2.5GHz 50 / 100Ohm 0805 (2012 Metric), 6 PC Pad
RF Balun 2.4GHz ~ 2.5GHz 50 / 100Ohm 0805 (2012 Metric)
RF Balun 2.4GHz ~ 2.5GHz 50 / 100Ohm 1008 (2520 Metric)
RF Balun 2.4GHz ~ 2.5GHz 50 / 200Ohm 0603 (1608 Metric)
RF Balun 2.4GHz ~ 2.5GHz 50 / 200Ohm 0805 (2012 Metric)
RF Balun 2.4GHz ~ 2.5GHz 50 / 50Ohm 0603 (1608 Metric)
RF Balun 2.4GHz ~ 2.5GHz 50 / 50Ohm 0805 (2012 Metric)
RF Balun 2.4GHz ~ 2.5GHz 50 / 50Ohm 5-SMD, No Lead
RF Balun 2.4GHz ~ 2.5GHz 50Ohm 0805 (2012 Metric), 8 PC Pad
RF Balun 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz 50 / -Ohm 0603 (1608 Metric), 8 PC Pad
TRANSFORMER ISOL 120V 2000VA
TRANSFORMER ISOL TO 120V 250VA
TRANSFORMR ISOL 120V 240V 120VA
WIL-MAGNET
XFRMR ISOL 240V TO 120V 1000VA
XFRMR ISOL 240V TO 120V 1500VA
XFRMR ISOL 240V TO 120V 250VA
XFRMR ISOL 240V TO 120V 500VA
XFRMR ISOL 240V TO 120V 750VA
XFRMR ISOL 240V TO 240V 1000VA
XFRMR ISOL 240V TO 240V 1500VA
XFRMR ISOL 240V TO 240V 250VA
XFRMR ISOL 240V TO 240V 500VA
XFRMR ISOL 240V TO 240V 750VA
XFRMR MED GRADE ISOL 1000VA
XFRMR MED GRADE ISOL 1800VA
XFRMR MED GRADE ISOL 500VA

<< Prev Next >>